EN
  • EN
  • DE

UCC24624DT

Part No UCC24624DT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR ISOLATED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC24624
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC24624DTDKR, 296-UCC24624DTCT, 296-UCC24624DTTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938051-UCC24624DT
Ultra Librarian 3D Model Ultra Librarian UCC24624DT CAD Model

Description

The UCC24624DT is a state-of-the-art synchronous rectifier (SR) controller developed by Texas Instruments, designed to enhance efficiency in flyback, forward, and half-bridge power supply topologies. This efficient and versatile component is engineered to replace Schottky diodes with MOSFETs in the secondary side of AC-DC power supplies, which significantly reduces power loss and improves overall system efficiency. Ideal for a wide range of applications, the UCC24624DT is especially suited for power adapters, LED lighting, telecom, and server power systems.

Key Features

  • Advanced Control: The UCC24624DT utilizes a proprietary control method that enables it to provide efficient synchronous rectification in discontinuous conduction mode (DCM), quasi-resonant (QR) mode, and continuous conduction mode (CCM).
  • Wide VDD Range: It supports a broad VDD operating range, accommodating various system designs without the need for external voltage regulation.
  • Adaptive Turn-off Logic: The SR controller features adaptive turn-off logic that optimizes the timing of the MOSFET to minimize body diode conduction and reverse recovery losses.
  • Robust Design: The UCC24624DT is designed to be rugged, featuring UVLO protection and a VDD overvoltage clamp to ensure reliable operation under a variety of conditions.

Technical Specifications

Parameter Value
VDD Operating Range 4.5V to 28V
Topology Compatibility Flyback, Forward, Half-Bridge
Package 8-Pin SOIC
Operating Temperature Range -40°C to 140°C

Applications

The UCC24624DT's versatility makes it an excellent choice for a wide array of power supply applications, including:

  • AC/DC Power Adapters
  • Telecom and Server Power Supplies
  • LED Lighting Systems
  • Industrial Power Systems

In conclusion, the UCC24624DT from Texas Instruments is a cutting-edge synchronous rectifier controller that offers enhanced performance and efficiency for modern power supply systems. Its robust design and compatibility with various topologies make it a valuable component for engineers looking to optimize their power designs.

You May Also Be Interested in

Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8062 $52.4030
155+ $0.6615 $102.5325
235+ $0.6409 $150.6115
325+ $0.6202 $201.5650
420+ $0.5995 $251.7900
560+ $0.5375 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess