EN
  • EN
  • DE

UCC23513DWY

Part No UCC23513DWY
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC GATE DRVR ISOLATED  /  3A, 3.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 6-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 3A, 3.5A
Current - Peak Output 3A, 3.5A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 14V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC23513
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC23513DWY
Standard Package 100
Win Source Part Number 972457-UCC23513DWY
Ultra Librarian 3D Model Ultra Librarian UCC23513DWY CAD Model

Description

The UCC23513DWY by Texas Instruments is a cutting-edge isolated gate driver designed for driving power switches like IGBTs, MOSFETs, and SiC MOSFETs. This device is essential for applications requiring electrical isolation between the input signal and the power switch, ensuring safe and reliable operation in systems such as motor drives, power inverters, and switching power supplies.

Key Features

  • High Isolation Voltage: The UCC23513DWY offers a robust isolation voltage rating of 5.7 kV RMS for 1 minute, providing a high degree of protection and reliability for sensitive electronics.
  • Fast Propagation Delays: With typical propagation delays of 19 ns and a maximum of 45 ns, this device ensures quick and accurate signal transmission, which is critical for high-speed switching applications.
  • Robust CMTI Performance: The device boasts an impressive Common-Mode Transient Immunity (CMTI) of 100 V/ns, minimizing the risks of erroneous gate driving in noisy environments.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.
  • Extended Lifetime: The UCC23513DWY is engineered for an extended lifetime with high reliability, thanks to its robust insulation and material choices.

Applications

The versatility of the UCC23513DWY allows it to be used in a variety of applications, including:

  • Industrial Motor Drives
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies (SMPS, UPS)
  • Electric Vehicle (EV) Charging Infrastructure
  • High-Voltage Power Conversion Systems

Package and Availability

The UCC23513DWY is offered in a compact 16-pin SOIC package, ensuring ease of integration into various circuit designs. Texas Instruments provides comprehensive support with detailed datasheets, application notes, and design resources to facilitate the use of this advanced isolated gate driver in your next project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,657 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess