EN
  • EN
  • DE

UCC23313DWY

Part No UCC23313DWY
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC POWER MANAGEMENT / 4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 4.5A, 5.3A
Current - Peak Output 4.5A, 5.3A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 16 mA
Voltage - Output Supply 14V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC23313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354177-UCC23313DWY
Ultra Librarian 3D Model Ultra Librarian UCC23313DWY CAD Model

Description

Introducing the UCC23313DWY Isolated Gate Driver from Texas Instruments

The UCC23313DWY is a state-of-the-art isolated gate driver designed by Texas Instruments for use in a variety of applications that require efficient and reliable switching. This advanced driver is specifically engineered to drive IGBTs and MOSFETs with precision and speed, making it an ideal choice for high-performance power conversion systems.

Key Features

  • Robust Isolation: The UCC23313DWY provides reinforced isolation rated at 5.7 kVRMS, ensuring safe operation and protection against high-voltage transients. This makes it suitable for use in systems that must comply with stringent safety standards.
  • High Drive Strength: With its capability to deliver high peak output currents, the device can easily drive large power transistors, ensuring rapid switching and reduced switching losses.
  • Wide Operating Range: The driver operates over a wide supply voltage range, accommodating various gate drive voltages required by different power transistors.
  • Integrated Protection Features: The UCC23313DWY includes under-voltage lockout (UVLO) for both primary and secondary sides, protecting the power devices from insufficient gate voltage.
  • Flexible Configurations: It offers both Miller clamp and split output options to provide design flexibility, allowing for optimization of the gate drive performance.

Applications

The versatility of the UCC23313DWY makes it suitable for a wide range of applications, including:

  • Motor drives
  • Renewable energy inverters
  • Power supplies
  • Industrial automation
  • Electric vehicle (EV) charging systems

Reliability and Performance

Designed with reliability in mind, the UCC23313DWY features a robust construction that can withstand harsh industrial environments. Its advanced circuitry ensures stable operation over temperature and process variations, providing consistent performance throughout its lifespan.

Whether you're designing a new power system or upgrading an existing one, the UCC23313DWY isolated gate driver from Texas Instruments offers the performance, reliability, and flexibility needed to meet the demands of modern power electronics. Its integration of protection features and strong drive capabilities make it an excellent choice for engineers looking to enhance system efficiency and longevity.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4762 $50.0010
260+ $0.3908 $101.6080
400+ $0.3786 $151.4400
550+ $0.3664 $201.5200
710+ $0.3541 $251.4110
945+ $0.3175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess