EN
  • EN
  • DE

DX07B024JJ2R1500

Part No DX07B024JJ2R1500
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB3.1 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DX07
Package Tape & Reel
Product Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Mounting Feature Horizontal, Mid Mount
Termination Solder
Features Pick and Place
Ingress Protection -
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A
Voltage - Rated 20V
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating -
Insulation Color Black
Base Product Number DX07B024
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1364375-DX07B024JJ2R1500
Ultra Librarian 3D Model Ultra Librarian DX07B024JJ2R1500 CAD Model

Description

The DX07 series from JAE Electronics offers USB-C (USB TYPE-C) connectors with excellent performance and reliability.

  • Series: DX07 series
  • Manufacturer: JAE Electronics
  • Model: DX07B024JJ2R1500
  • Connector Type: USB-C (USB TYPE-C)
  • Application: USB, DVI, HDMI
  • Number of Contacts: 24
  • Gender: Receptacle
  • Mounting Types: Surface Mount, Through Hole, Board Edge
  • Voltage Rating: 20V
  • Current Rating: 0.25A
  • Contact Finish: Gold
  • Shielded: Yes
  • Product Status: Active
  • Packaging: Tape & reel
  • Specifications: USB 3.2 Gen 2
  • California Prop 65 Warning: Yes

You May Also Be Interested in

Samtec Inc.
CONN DUST COVER FOR SCPU SERIES / Connector Cover, Dust For SCPU Series
Need more? Email Us
TE Connectivity
CONN RCP MINI DISPLAYPORT 20P RA / DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle
Lowest to $3.5586
Hirose Electric Co Ltd
CONN RCPT USB3.0 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Lowest to $0.9409
TE Connectivity
CONN RCPT HDMI 19POS SMD R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle
Need more? Email Us
Kycon, Inc.
CONN RCPT USB TYPE A R/A / USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $0.6537
TE Connectivity
CONN RCPT USB2.0 TYPEA STACK R/A / USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Lowest to $1.9662
Molex, LLC
USCAR MINI B USB HEADER VERTICAL / Connector Position
Lowest to $1.4017
Amphenol
CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.1060
Kycon, Inc.
CONN RCPT USB2.0 MINI B SMD R/A / USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.4478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1843 $53.2935
105+ $0.9717 $102.0285
160+ $0.9414 $150.6240
220+ $0.9110 $200.4200
285+ $0.8806 $250.9710
380+ $0.7895 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess