EN
  • EN
  • DE

UCC23313BQDWYRQ1

Part No UCC23313BQDWYRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description AUTOMOTIVE 4-A SOURCE, 5-A SINK, / 4.5A, 5.3A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 6-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 3A, 3.5A
Current - Peak Output 4.5A, 5.3A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency UL, VDE
Base Product Number UCC23313
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352564-UCC23313BQDWYRQ1
Ultra Librarian 3D Model Ultra Librarian UCC23313BQDWYRQ1 CAD Model

Description

The UCC23313BQDWYRQ1 is a robust and high-performance isolated gate driver designed by Texas Instruments, engineered to drive power switches such as IGBTs and MOSFETs with precision and reliability. This advanced component is an essential building block in modern power electronics, suitable for automotive and industrial applications where efficiency and durability are paramount.

Key Features

  • Isolation Rating: The UCC23313BQDWYRQ1 boasts reinforced isolation with a working voltage of up to 1.5 kVrms, minimizing the risk of electrical interference and ensuring safe operation in high-voltage environments.
  • Drive Strength: It offers a robust peak source and sink drive strength of up to 4 A, enabling it to effectively switch power devices at high speeds, reducing switching losses and improving overall system efficiency.
  • Wide Supply Range: The device operates over a wide supply range of 15 V to 30 V, providing flexibility in various circuit designs and ensuring compatibility with a broad spectrum of power stages.
  • Protection Features: Integrated advanced protection features such as under-voltage lockout (UVLO), desaturation detection, and fault reporting ensure the longevity of the power system by guarding against abnormal operating conditions.

Applications

The UCC23313BQDWYRQ1 is ideal for high-performance applications that require reliable switching and isolation. Its typical applications include:

  • Electric and hybrid electric vehicles (EV/HEV)
  • On-board chargers and DC/DC converters
  • Industrial motor drives and inverters
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

As a product designed for demanding environments, the UCC23313BQDWYRQ1 is AEC-Q100 qualified, ensuring automotive-grade quality and reliability. It is also characterized for device junction temperatures from -40°C to +125°C, supporting its use in extreme temperature conditions.

Package and Availability

The UCC23313BQDWYRQ1 comes in a compact 16-pin SOIC package, making it suitable for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or through their network of authorized distributors.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5811 $50.1354
35+ $2.9384 $102.8440
53+ $2.8465 $150.8645
73+ $2.7547 $201.0931
94+ $2.6629 $250.3126
126+ $2.3874 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,778 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess