EN
  • EN
  • DE

UCC21540AQDWKRQ1

Part No UCC21540AQDWKRQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description AUTOMOTIVE REINFORCED DUAL-CHANN / 4A, 6A Gate Driver Capacitive Coupling 5700Vrms 2 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 5.5ns
Rise / Fall Time (Typ) 5ns, 6ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A, 6A
Voltage - Output Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package 14-SOIC
Approval Agency CQC, UL, VDE
Other Names 296-UCC21540AQDWKRQ1DKR,296-UCC21540AQDWKRQ1TR,296-UCC21540AQDWKRQ1CT
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243476-UCC21540AQDWKRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21540AQDWKRQ1 CAD Model

Description

The UCC21540AQDWKRQ1 by Texas Instruments is a robust, feature-rich isolated gate driver designed for high-performance power conversion applications. This component is specifically engineered to drive power switches like IGBTs, SiC MOSFETs, and GaN HEMTs with efficiency and reliability. It is an essential device for managing and optimizing switch operation in a variety of systems, including motor drives, power inverters, and renewable energy converters.

With its advanced insulation technology, the UCC21540AQDWKRQ1 provides reinforced isolation of up to 5.7 kVRMS, which not only ensures safe operation but also complies with stringent industry standards for isolation. This isolation capability is critical for protecting control circuits from high-voltage transients and preventing ground loops.

One of the key features of this isolated gate driver is its dual-channel configuration, which allows for independent control of two gates with a propagation delay of 19 ns. The tight channel-to-channel delay matching of ±5 ns maximizes the efficiency of power stages by enabling precise timing control. The UCC21540AQDWKRQ1 also boasts a high peak output current capability of ±4 A/±6 A, which ensures rapid charging and discharging of gate capacitances, leading to improved switching performance.

Furthermore, the UCC21540AQDWKRQ1 offers a wide range of input side supply voltage from 3 V to 18 V, making it versatile for interfacing with various logic levels. It also features an extended operating temperature range from -40°C to +125°C, which ensures consistent performance even in harsh environmental conditions.

For enhanced reliability, the device includes built-in features such as Under-Voltage Lock-Out (UVLO) for both the high-side and low-side channels, ensuring that the gates are only driven when the supply voltage is sufficient. Additionally, its robust design is characterized by CMTI (Common-Mode Transient Immunity) of >100 V/ns, protecting against fast voltage transients and ensuring stable operation.

Overall, the UCC21540AQDWKRQ1 is a high-quality, reliable solution for driving power switches in advanced electrical systems. Its combination of performance, safety, and versatility makes it a top choice for engineers and designers seeking to enhance their power conversion applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7514 $52.2654
26+ $3.8986 $101.3636
40+ $3.7767 $151.0680
55+ $3.6549 $201.0195
71+ $3.5331 $250.8501
95+ $3.1676 $300.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess