EN
  • EN
  • DE

M393B5673EH1-CH901

Part No M393B5673EH1-CH901
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949539-M393B5673EH1-CH901
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5673EH1-CH901 CAD Model

Description

The Samsung M393B5673EH1-CH901 is a 4GB DDR3-1333MHz ECC Unbuffered DIMM (UDIMM) server memory module. Designed to provide reliable and high-performance memory for servers and workstations, this module ensures data integrity and system stability.

Applications:

  • Servers: Ideal for entry-level servers and small business servers that require ECC memory for data protection.
  • Workstations: Suitable for professional workstations used for content creation, engineering, and scientific computing.
  • Small Business Servers: Offers reliable performance for file servers, print servers, and application servers in small business environments.
  • Home Servers: Can be used in home server setups where data integrity is important.

Features:

  • 4GB Capacity: Provides sufficient memory for various server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast and efficient data transfer.
  • 1333MHz Speed: Operates at a frequency of 1333MHz for quick memory access.
  • ECC Unbuffered DIMM (UDIMM): Features ECC (Error-Correcting Code) for detecting and correcting memory errors. The 'Unbuffered' design means the memory controller directly accesses the memory chips.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation in compatible systems.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy and prevents data corruption.
  • Improved System Stability: ECC reduces the risk of system crashes caused by memory errors.
  • Reliable Performance: Provides stable and consistent performance for demanding server and workstation workloads.
  • Easy Installation: Standard DIMM form factor allows for simple and straightforward installation.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability for small businesses and home users.

Additional Details:

This Samsung memory module adheres to industry standards for DDR3 memory. ECC UDIMMs are typically used in systems that require a moderate level of error protection without the added cost and complexity of fully buffered (registered) memory. It is crucial to ensure that the motherboard supports DDR3 ECC UDIMMs before installation. Operating voltage is standard for DDR3 modules. The 240-pin DIMM connector ensures secure and stable connection to the motherboard.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess