EN
  • EN
  • DE

UCC21540ADWKR

Part No UCC21540ADWKR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features 4A, 6A Gate Driver Capacitive Coupling 5700Vrms Channel 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.295", 7.50mm Width)
Case / Package 14-SOIC
Family Name UCC21540
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC21540ADWKRCT, 296-UCC21540ADWKRTR, 296-UCC21540ADWKRDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938048-UCC21540ADWKR
Ultra Librarian 3D Model Ultra Librarian UCC21540ADWKR CAD Model

Description

The UCC21540ADWKR from Texas Instruments is a robust, high-performance isolated dual-channel gate driver designed to drive power MOSFETs, IGBTs, and SiC MOSFETs with optimal efficiency and precision. This state-of-the-art driver is engineered to provide reliable isolation between the input signal and the power switches, thereby ensuring safety and noise immunity in high-voltage applications.

Key Features

  • Isolation: With 5.7 kVRMS isolation for 1 minute, UCC21540ADWKR ensures safe operation by providing a physical barrier that protects the low-voltage side from the high-voltage power electronics.
  • Dual-Channel: It offers independent control of two channels, allowing designers to implement both high-side and low-side driving configurations for various topologies.
  • High Drive Strength: The device can deliver peak source and sink currents of 4 A and 6 A, respectively, enabling it to drive power switches effectively even at high frequencies.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages from 15 V to 18 V, providing flexibility in different system designs.
  • Fast Propagation Delays: The UCC21540ADWKR boasts a typical propagation delay of 19 ns with 5 ns maximum pulse width distortion, which allows for precise control of the power switches.
  • Robustness: It is designed to withstand negative voltage transients up to -100 V, and features UVLO (Under Voltage Lock Out) for both VCCI and VDDI to ensure the gate driver operates only when sufficient supply voltage is present.
  • CMC Immunity: Excellent common-mode transient immunity (CMTI) of 100 V/ns minimizes the risk of erroneous gate driver operation in noisy environments.

Applications

The UCC21540ADWKR is ideal for a wide range of applications that require reliable and efficient power management, including:

  • Switch Mode Power Supplies (SMPS)
  • Motor Drives
  • Renewable Energy Inverters
  • Electric Vehicle (EV) Charging Stations
  • Industrial Power Supplies
  • Power Factor Correction (PFC) circuits

Its robust design, combined with high performance and reliability, makes the UCC21540ADWKR an excellent choice for designers looking to enhance the efficiency and longevity of their power systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5828 $55.3980
80+ $1.2987 $103.8960
120+ $1.2581 $150.9720
165+ $1.2176 $200.9040
215+ $1.1770 $253.0550
285+ $1.0552 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess