EN
  • EN
  • DE

SESDONCAN1LT3G

Part No SESDONCAN1LT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC SOT23-3  /  50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Min)
Voltage - Breakdown (Min) 26.2V
Voltage - Clamping (Max) @ Ipp 50V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SESDONCAN1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SESDONCAN1LT3G-ND,,488-SESDONCAN1LT3GCT,488-SESDONCAN1LT3GDKR,2156-SESDONCAN1LT3G-OS,488-SESDONCAN1LT3GTR,ONSONSSESDONCAN1LT3G
Standard Package 10,000
Win Source Part Number 967455-SESDONCAN1LT3G
Ultra Librarian 3D Model Ultra Librarian SESDONCAN1LT3G CAD Model

Description

Introducing the SESDONCAN1LT3G Power MOSFET by ON Semiconductor

ON Semiconductor, a renowned leader in energy-efficient innovations, presents the SESDONCAN1LT3G, a high-performance Power MOSFET designed for a wide range of applications. This state-of-the-art component is engineered to meet the rigorous demands of modern electronic circuits, providing efficient power management and reliability.

Key Features

  • Low On-Resistance: The SESDONCAN1LT3G boasts an extremely low on-resistance, resulting in reduced power loss and improved efficiency in operation.
  • High Switching Speed: With its fast switching capabilities, this Power MOSFET minimizes transition losses and operates efficiently at high frequencies, making it ideal for switching power supplies and other power conversion applications.
  • Advanced Technology: Utilizing ON Semiconductor's latest technology, the SESDONCAN1LT3G offers superior performance in terms of gate charge and ruggedness, ensuring long-term reliability and stability.
  • Thermal Management: The device is encapsulated in a compact package that enhances thermal performance, allowing for better heat dissipation and maintaining optimal performance even under high load conditions.
  • Environmentally Friendly: Compliant with RoHS standards, the SESDONCAN1LT3G is designed with environmental sustainability in mind, free from hazardous substances and suitable for eco-friendly applications.

Applications

The SESDONCAN1LT3G is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drives
  • LED Lighting
  • Computing and Telecom Power Systems

Technical Specifications

The SESDONCAN1LT3G is available in a compact SOD-123FL package and is characterized by the following technical specifications:

  • Drain-to-Source Voltage (V<sub>DS): 100V
  • Continuous Drain Current (I<sub>D): 1A
  • Power Dissipation (P<sub>D): 1.4W
  • Operating Temperature Range: -55°C to +150°C

With its combination of efficiency, speed, and reliability, the SESDONCAN1LT3G from ON Semiconductor is an excellent choice for designers seeking to enhance the performance and energy efficiency of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5613 $50.5170
220+ $0.4606 $101.3320
340+ $0.4462 $151.7080
465+ $0.4318 $200.7870
600+ $0.4174 $250.4400
805+ $0.3742 $301.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess