Product Overview: Texas Instruments UCC12050DVER Isolated DC-DC Converter
The UCC12050DVER from Texas Instruments is a high-performance isolated DC-DC converter designed for a wide range of applications. This compact, efficient module provides electrical isolation between input and output with an isolation voltage of 3 kVrms. It is ideal for applications that require a reliable power supply with galvanic isolation to ensure operational safety and signal integrity.
Key Features
- High Isolation: The UCC12050DVER offers a high isolation voltage of 3 kVrms, which is essential for applications that operate in environments with high-voltage differentials or require protection against electric shock.
- Wide Input Voltage Range: This device supports a wide input voltage range of 4.5V to 5.5V, making it versatile for various power supply configurations.
- Fixed Output Voltage: It provides a fixed output voltage of 5V, ensuring a stable and regulated power supply for sensitive electronic components.
- Efficient Power Conversion: With an efficiency of up to 80%, the UCC12050DVER minimizes power loss, making it suitable for energy-sensitive applications.
- Compact Design: The module comes in a small surface-mount package, making it easy to integrate into space-constrained designs.
Applications
The UCC12050DVER is widely used in industrial, medical, and telecommunications equipment, where isolation is critical for safety and equipment performance. It is particularly suitable for:
- Isolated sensor interfaces
- Industrial automation and control systems
- Medical equipment and patient monitoring systems
- Isolated data acquisition systems
- Telecommunications infrastructure
Product Specifications
| Parameter |
Value |
| Input Voltage |
4.5V to 5.5V |
| Output Voltage |
5V |
| Isolation Voltage |
3 kVrms |
| Efficiency |
Up to 80% |
| Package |
Surface-mount |
For engineers and designers looking for a reliable isolated power solution, the UCC12050DVER from Texas Instruments offers the perfect blend of performance, efficiency, and compactness.