EN
  • EN
  • DE

UC80739

Part No UC80739
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180809-UC80739
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC80739 CAD Model

Description

The UC80739 from Texas Instruments is a state-of-the-art integrated circuit that is designed to meet the rigorous demands of modern electronic applications. This component is well-suited for a wide range of uses, from industrial control systems to consumer electronics, due to its versatility and high performance.

Key Features

  • High Precision: The UC80739 is engineered for precise operation, ensuring accurate signal processing and control in your applications.
  • Durability: Built to last, this IC can withstand harsh environments, making it ideal for industrial applications where reliability is crucial.
  • Low Power Consumption: Designed with energy efficiency in mind, the UC80739 helps reduce overall power usage, which is beneficial for battery-powered devices.
  • Compact Design: The small footprint of the UC80739 makes it a perfect choice for space-constrained applications without compromising on functionality.

Applications

The UC80739's versatility allows it to be used in a variety of applications. Here are a few examples:

  • Automotive systems
  • Power management solutions
  • Industrial automation and control
  • Consumer electronics
  • Communication equipment

Technical Specifications

For engineers and developers looking to integrate the UC80739 into their designs, here are some of the technical specifications:

  • Operating Temperature Range: Specified by the manufacturer for optimal performance across various environments.
  • Package Type: Available in a package that is suitable for your specific design and manufacturing requirements.
  • Supply Voltage: Compatible with standard power supply voltages for easy integration into existing systems.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor technology, ensuring high quality and reliability.

For detailed information, including pin configurations, electrical characteristics, and programming instructions, please refer to the official datasheet provided by Texas Instruments.

Ordering and Availability

The UC80739 is available for order through Texas Instruments' official distributors and partners. For bulk orders, custom solutions, or additional support, please contact Texas Instruments directly.

You May Also Be Interested in

NEC
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess