EN
  • EN
  • DE

UC5612PWPTR

Part No UC5612PWPTR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 385969-UC5612PWPTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC5612PWPTR CAD Model

Description

The UC5612PWPTR from Texas Instruments is a highly sophisticated voltage supervisor designed to ensure the reliability and stability of electronic systems. This integrated circuit (IC) is particularly adept at monitoring the power supply voltage of microprocessors, microcontrollers, and other digital systems, providing a crucial safeguard against the risks posed by under-voltage conditions.

Featuring precision voltage sensing capabilities, the UC5612PWPTR is engineered to detect when the supply voltage drops below a predetermined threshold. Upon identifying an out-of-tolerance condition, it promptly generates a reset signal that persists until the supply voltage returns to acceptable levels, thereby resetting the connected digital system to a known state and preventing erratic operation.

This voltage supervisor comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'PW' in its part number, which is ideal for space-constrained applications. The 'TR' suffix indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, making it an excellent choice for mass production environments.

Key features of the UC5612PWPTR include:

  • Precision Voltage Monitoring: Accurate detection of under-voltage conditions to ensure system stability.
  • Programmable Delay: The ability to set a delay time before the reset signal is issued, allowing for system-specific customization.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered applications.
  • Wide Operating Temperature Range: Reliable performance across diverse environmental conditions.

Applications for the UC5612PWPTR are varied and include computer systems, embedded systems, portable devices, and industrial equipment. Its role in these applications is to provide a reliable reset mechanism during power-up, power-down, and brown-out conditions, thereby enhancing the overall system reliability and preventing data corruption or loss.

Overall, the Texas Instruments UC5612PWPTR voltage supervisor is an essential component for designers looking to bolster the resilience and robustness of their electronic systems against power supply anomalies.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess