EN
  • EN
  • DE

UC39432BDTRG4

Part No UC39432BDTRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Precision Analog Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276052-UC39432BDTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC39432BDTRG4 CAD Model

Description

Overview of Texas Instruments UC39432BDTRG4

The UC39432BDTRG4 is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is well-suited for a wide range of power management applications, particularly in the realm of switch-mode power supplies. It is engineered to provide reliable and efficient control for various types of power conversion equipment.

Key Features

  • Adjustable Output Voltage: The UC39432BDTRG4 allows for precise control of the output voltage, making it adaptable to a variety of power supply requirements.
  • High-Frequency Operation: This device is capable of operating at high frequencies, which can lead to smaller and more efficient power supply designs by allowing the use of smaller external components.
  • Low Power Consumption: It is designed for low quiescent current, which enhances the overall efficiency of the system and helps in reducing power wastage.
  • Protection Features: The chip includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The UC39432BDTRG4 is ideal for a range of applications that require efficient power regulation. It is commonly used in:

  • DC to DC converters
  • AC to DC power supplies
  • Battery chargers
  • LED drivers
  • Telecommunication equipment
  • Portable devices and more

Technical Specifications

Some of the technical specifications that make the UC39432BDTRG4 a preferred choice for designers include:

  • Wide input voltage range
  • Adjustable duty cycle
  • Precision reference voltage
  • Soft-start capability
  • Compact surface-mount package

Conclusion

Texas Instruments' UC39432BDTRG4 stands out as a highly functional and adaptable solution for modern power management challenges. Its integration of advanced features with robust protection mechanisms ensures that it can deliver high-performance control in a wide array of electronic products. Whether it's for industrial, commercial, or consumer applications, the UC39432BDTRG4 is designed to meet the stringent requirements of today's sophisticated power supply designs.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess