EN
  • EN
  • DE
  • IT

UC3904DW

Part No UC3904DW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Precision Quad Supply and Line Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276044-UC3904DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3904DW CAD Model

Description

Product Overview: UC3904DW from Texas Instruments

The UC3904DW is a state-of-the-art battery charge management device designed and manufactured by the industry-leading company, Texas Instruments (TI). This integrated circuit is engineered to provide reliable and efficient charge control for a variety of battery types, making it an essential component in portable electronic devices, power tools, and energy storage systems.

The UC3904DW is housed in a robust 16-pin SOIC (Small Outline Integrated Circuit) package, which ensures a compact footprint suitable for space-constrained applications. It offers a flexible charging solution that can be tailored to the specific needs of the application, whether it’s for single-cell or multi-cell battery configurations.

Key Features:

  • Versatile Charging Profiles: The UC3904DW supports multiple charging modes, including constant current, constant voltage, and float charging, which can be programmed to match the charging requirements of different battery chemistries.
  • High-Efficiency Operation: This device is designed for high efficiency, which helps in reducing heat generation and improving the overall battery charge cycle.
  • Integrated Fault Protection: With built-in features such as over-current protection, under-voltage lockout, and thermal shutdown, the UC3904DW ensures safe operation under various fault conditions.
  • Charge Status Indication: The device includes status outputs that provide real-time feedback on the charge process, which can be used to drive external LEDs or interface with a microcontroller for more detailed monitoring.

Applications:

The UC3904DW is suitable for a wide range of applications due to its flexibility and robust feature set. Common applications include:

  • Portable Consumer Electronics
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs) and e-Bikes
  • Industrial Battery-Powered Equipment
  • Energy Storage Systems

With its combination of advanced charge control, high efficiency, and comprehensive protection features, the UC3904DW from Texas Instruments is an excellent choice for designers seeking a reliable and adaptable battery management solution.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess