Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Half-Bridge
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 9 V to 20 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Frequency Control, Ramp, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1115604-UC3879DWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3879DWTR CAD Model

Description

Introducing the UC3879DWTR Phase Shift Resonant Controller from Texas Instruments

The UC3879DWTR is a sophisticated integrated circuit designed by Texas Instruments, tailored specifically for advanced power supply applications. This innovative component is a phase-shifted PWM controller that facilitates efficient control of zero-voltage switched resonant converters. With its robust design and state-of-the-art features, the UC3879DWTR is an ideal choice for engineers looking to optimize their power management solutions.

Key Features and Benefits

  • Advanced Control Methodology: The UC3879DWTR employs phase-shift modulation, which is pivotal for reducing switching losses in high-power applications. This modulation technique allows for zero-voltage switching, which minimizes stress on the switching transistors and enhances overall system efficiency.
  • High Flexibility: The device offers programmable switching frequencies up to 1MHz, providing engineers with the flexibility to tailor their designs to specific application requirements. This feature is especially beneficial for optimizing the trade-off between efficiency and component size.
  • Integrated Fault Protection: With built-in over-current protection, under-voltage lockout, and soft-start functions, the UC3879DWTR ensures safe operation under various conditions. These protective features contribute to the longevity and reliability of the end application.
  • Multi-Output Capability: The controller supports multiple outputs, making it suitable for complex power supply architectures that require several regulated voltages. This multi-output capability simplifies design and reduces component count.

Applications

The UC3879DWTR is versatile and can be used in a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial power systems
  • Data center power supplies
  • High-density power applications requiring efficient power conversion

As a product from Texas Instruments, a leader in semiconductor solutions, the UC3879DWTR is backed by extensive support and documentation. Engineers can access a wealth of resources, including application notes, design tools, and simulation models, to accelerate the development process and bring their products to market faster. The UC3879DWTR is not just a component; it's a comprehensive solution for advanced power management challenges.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
Lowest to €0.4765
ECAD model for TL594IDG4
ON Semiconductor
IC REG CTLR USB-PD 32QFN / Buck Regulator Positive Output Step-Down I2C DC-DC Controller IC 32-QFN (5x5)
Lowest to €3.4600
ECAD model for NCP81231MNTXG
Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER
Need more? Email Us
ECAD model for UCC3585N
Renesas Electronics America
Flexible Double Ended Voltage and Current Mode PWM Controllers | IC REG CTRLR MULT TOP 16TSSOP
Lowest to €1.6663
ECAD model for ISL6740IVZ
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8DIP
Lowest to €5.4890
ECAD model for LT1432CN8
Infineon Technologies
SYNCHRONOUS PWM CONTROLLER FOR TERMINATION POWER SUPPLY APPLICATIONS | IC REG CTRLR BUCK/BOOST 14SOIC
Need more? Email Us
ECAD model for IRU3038CS
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Renesas Electronics America
Single Sync Buck PWM Controller for Broadband Gateway Applications | IC REG CTRLR BUCK 14SOIC
Lowest to €2.0723
ECAD model for ISL6439CBZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €21.6280 €64.8841
6+ €17.7461 €106.4765
8+ €17.1915 €137.5321
11+ €16.6370 €183.0073
15+ €16.0825 €241.2368
19+ €14.4187 €273.9557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention