EN
  • EN
  • DE

UC3855ADWTR

Part No UC3855ADWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 15.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 136408-UC3855ADWTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3855ADWTR CAD Model

Description

The UC3855ADWTR is a state-of-the-art power factor correction (PFC) controller developed by Texas Instruments. Designed to provide high-efficiency power conversion for AC-DC power supplies, this integrated circuit is essential for applications where power factor correction is a necessity. Its advanced features and robust performance make it suitable for a wide range of products, including enterprise-level servers, telecommunication equipment, and industrial systems.

Key Features:

  • Enhanced Control: The device incorporates advanced control algorithms that ensure optimal power factor correction and reduced total harmonic distortion (THD) across a wide range of operating conditions.
  • Wide Operating Range: It is capable of handling a broad input voltage range, making it versatile for use in global products with various power grid standards.
  • Efficient Operation: The UC3855ADWTR is designed for high-efficiency operation, which helps to minimize power loss and heat generation in power supply units.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize the PFC stage for specific applications, balancing efficiency and component size.
  • Soft Start: The soft-start feature reduces inrush current during startup, enhancing the longevity of the power supply and connected components.
  • Protection Features: Built-in protection mechanisms, such as overvoltage, undervoltage, and overcurrent protection, safeguard the controller and the power system from abnormal conditions.

Product Specifications:

  • Package: The UC3855ADWTR is available in a surface-mount, 16-pin SOIC (Small Outline Integrated Circuit) package, which is convenient for automated assembly processes.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in various environmental conditions.
  • Quality and Reliability: As with all Texas Instruments products, this PFC controller is manufactured to high-quality standards, ensuring reliable performance in critical applications.

Whether you are designing a new power supply or improving an existing one, the UC3855ADWTR from Texas Instruments offers a sophisticated solution for power factor correction, helping to meet regulatory requirements and enhance system efficiency.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7532 $51.0128
10+ $10.4642 $104.6420
15+ $10.1372 $152.0580
21+ $9.8102 $206.0142
27+ $9.4832 $256.0464
36+ $8.5022 $306.0792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess