EN
  • EN
  • DE

UC3851N

Part No UC3851N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR PWM PROG 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 8V
Supply Voltage - Operating 7.8 V to 32 V
Duty Cycle 50%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Mounting Through Hole
Win Source Part Number 213659-UC3851N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian UC3851N CAD Model

Description

Product Overview: Texas Instruments UC3851N

The UC3851N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the UC3851 series, which are power factor correction (PFC) controllers specifically engineered to enhance power efficiency and reduce energy waste in a wide range of applications. The UC3851N is tailored for systems that require reliable power management, such as industrial controls, consumer electronics, and power supplies.

Key Features

  • Power Factor Correction: The UC3851N is designed to provide high-quality power factor correction, which helps in achieving near-unity power factor, reducing harmonic distortion, and improving the energy efficiency of the system.
  • Versatile Voltage Range: This IC is capable of operating over a wide input voltage range, making it suitable for a variety of global applications and power systems.
  • Programmable Output: It offers programmable output options, allowing designers to tailor the IC to the specific needs of their application.
  • Efficient Operation: With its optimized control algorithms, the UC3851N ensures efficient operation under varying load conditions, contributing to the overall reduction of energy consumption.
  • Protection Features: The device includes a range of protection features such as over-voltage, under-voltage, and over-current protection, ensuring the longevity and reliability of the application it is used in.

Applications

The UC3851N is ideal for use in a variety of applications where power efficiency is crucial. These include:

  • AC-DC power supplies
  • Power adapters for laptops and consumer electronics
  • Industrial power systems
  • Telecommunication equipment
  • Lighting systems

Technical Specifications

The UC3851N operates with an input frequency range that is compatible with standard industrial and consumer power grids. It is packaged in a standard PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, offering ease of design and compatibility with various PCB layouts.

In conclusion, Texas Instruments' UC3851N is a robust, efficient, and versatile PFC controller that is well-suited for a wide array of power management applications. Its integration into systems helps to significantly improve power quality, reduce energy costs, and ensure compliance with international power standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7729 $57.7729
3+ $47.4035 $142.2105
4+ $45.9221 $183.6884
5+ $44.4407 $222.2035
6+ $42.9594 $257.7564
8+ $38.5153 $308.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess