EN
  • EN
  • DE

UC3846Q

Part No UC3846Q
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 6.95V ~ 40V
Switching Frequency 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number UC3846
Manufacturer Pack Quantity 46
MSL Level 2 (1 Year)
Win Source Part Number 1276005-UC3846Q
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3846Q CAD Model

Description

The UC3846Q from Texas Instruments is a high-performance current mode pulse width modulation (PWM) controller that provides all the necessary features to implement off-line or DC-to-DC fixed-frequency current mode control schemes with a minimal external parts count. This integrated circuit is designed for high-speed operation, including an oscillator frequency range up to 500 kHz and total propagation delays less than 200 ns.

With its robust and reliable design, the UC3846Q is perfect for a wide range of power supply applications, including but not limited to switch-mode power supplies, DC-DC converters, and battery chargers. Its enhanced features include under-voltage lockout (UVLO), leading-edge blanking of the current sense input, and a latch for single pulse metering.

Key Features:

  • Trimmed Oscillator for Precise Frequency Control
  • Oscillator Frequency Guaranteed at 500 kHz
  • Current Mode Operation to 500 kHz
  • Automatic Feed Forward Compensation
  • Pulse-by-Pulse Current Limiting
  • Enhanced Load Response Characteristics
  • Under-Voltage Lockout with Hysteresis
  • Double Pulse Suppression
  • High Current Totem Pole Output
  • Internally Trimmed Bandgap Reference
  • 500-mA Peak Output Source/Sink Capability

The UC3846Q's current mode control technique provides excellent audio susceptibility and inherent line feed-forward topology. The device also features a trimmed oscillator for precise duty cycle control, under-voltage lockout for automatic shutdown during power-up and power-down, and high current totem-pole output designed to source or sink high peak current. The onboard 5-V regulator is capable of providing IC power during operation.

Overall, the UC3846Q is a versatile, feature-packed PWM controller that offers a reliable and efficient solution for designers looking to enhance the performance of their power supply systems. Its industry-standard package and pinout make it easy to upgrade existing designs or integrate into new applications.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess