Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.8V
Output Current 750mA
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273546-TPS77818PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS77818
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS77818PWP CAD Model

Description

TPS77818PWP Voltage Regulator IC

The TPS77818PWP is a high-performance, single-output Low-Dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This device offers the advantage of a low 200μA typical quiescent current, which makes it ideal for battery-powered applications where power efficiency is crucial. The TPS77818PWP is designed to provide a fixed output voltage of 1.8V, which is a common requirement for many digital circuits and microprocessor power supplies.

This LDO regulator features a high accuracy output voltage with a tolerance of only ±2% over the full range of load, line, and temperature variations, ensuring reliable performance in a wide array of applications. The TPS77818PWP can supply up to 750mA of output current, which is sufficient for a variety of medium-power devices and systems.

With its thermal shutdown and overcurrent protection, the TPS77818PWP ensures safe operation under abnormal operating conditions. The device is offered in a thermally enhanced 20-Pin HTSSOP (PWP) package, which aids in heat dissipation and allows for a more compact design in space-constrained applications.

One of the key features of the TPS77818PWP is its fast transient response, which is essential for maintaining voltage stability during sudden changes in load. This makes it an excellent choice for powering sensitive analog and digital ICs that require a stable power supply for optimal performance.

The TPS77818PWP is designed with a dropout voltage of typically 200mV at full load, which allows for efficient operation even when the supply voltage is close to the output voltage. This feature is particularly useful in battery-operated devices, where maximizing the usable range of the battery voltage is critical.

Overall, the TPS77818PWP from Texas Instruments is a reliable and efficient solution for a wide range of power management applications. Its combination of low quiescent current, high output accuracy, robust protection features, and compact packaging make it a versatile choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC REG LINEAR 1.8V 180MA 6-DFN
Need more? Email Us
ECAD model for FAN2558MP18X
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB
Analog Devices Inc.
IC REG LINEAR 2.7/2.8V 6-WLCSP
Need more? Email Us
ECAD model for ADP220ACBZ-2827R7
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.8V 150MA SC-88A
Need more? Email Us
ECAD model for RP110Q282D-TR-FE
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention