EN
  • EN
  • DE

UC3845AD8TRG4

Part No UC3845AD8TRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275987-UC3845AD8TRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name UC3845A
Introduction Date July 19, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3845AD8TRG4 CAD Model

Description

Product Overview: UC3845AD8TRG4 by Texas Instruments

The UC3845AD8TRG4 is a high-performance current mode pulse width modulation (PWM) controller integrated circuit manufactured by Texas Instruments. This device is designed for off-line and DC-to-DC converter applications that require precise regulation and high efficiency. The UC3845AD8TRG4 is part of the UC384x family, which is well-known for its reliability and versatility in power supply designs.

Key Features

  • Current Mode Control: The UC3845AD8TRG4 operates using current mode control which provides superior response to load transients and excellent loop stability.
  • Wide Operating Range: It features a wide input voltage range that accommodates various input sources, making it suitable for a broad range of applications.
  • High-Frequency Operation: With a maximum frequency of up to 500kHz, the device allows for smaller sized components, reducing the overall size and cost of the power supply.
  • Trimmed Oscillator Discharge Current: This ensures consistent and accurate duty cycle control under varying conditions.
  • Automatic Feed Forward Compensation: This feature helps to maintain regulation over different input voltages without the need for manual adjustments.
  • Pulse-by-Pulse Current Limiting: It provides enhanced protection for the power supply components by limiting the current in each cycle.
  • Under-Voltage Lockout (UVLO): The device includes UVLO with hysteresis to prevent system malfunctions at low input voltages.

Applications

The UC3845AD8TRG4 is ideal for a variety of applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Adapters
  • Battery Chargers
  • Power Supply for LED Drivers
  • Telecommunication Equipment

Package and Quality

The UC3845AD8TRG4 is offered in an 8-pin SOIC package, ensuring compactness and ease of integration into a wide range of electronic assemblies. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception. It is manufactured to meet stringent industry standards, ensuring high performance and durability for the end-user.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,270 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess