EN
  • EN
  • DE

MAX6314US31D2-T

Part No MAX6314US31D2-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 68HC11/Bidirectional-Compatible μP Reset Circuit | IC RESET CIRCUIT 3.08V SOT143-4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Bidirectional
Reset Active Low
Reset Timeout 20ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Family Part Number MAX6314
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1214446-MAX6314US31D2-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6314US31D2-T CAD Model

Description

The MAX6314US31D2-T is a high-quality microprocessor (μP) supervisory circuit developed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal engineering solutions. Designed to maintain system integrity during power failures or unexpected events, this supervisory circuit is an essential component for applications requiring reliable operation and extended service life.

Key Features

  • Voltage Monitoring: The MAX6314US31D2-T provides precise monitoring of the power supply voltage, ensuring that the connected microprocessor is always operating within safe parameters. It has a preset threshold voltage of 3.1V, which is ideal for 3.3V powered systems.
  • Reset Output: This device offers an active-low reset output, which guarantees that the μP resets cleanly during power-up, power-down, or brown-out conditions. The reset signal remains asserted for a minimum of 140ms after the supply voltage exceeds the reset threshold, providing ample time for the system to stabilize.
  • Low Power Consumption: With its low power consumption, the MAX6314US31D2-T is suitable for portable and battery-powered devices, helping to extend battery life and reduce energy costs.
  • High Accuracy: The device features a high reset threshold accuracy of ±2.5%, ensuring reliable performance even under varying conditions and temperatures.
  • Temperature Range: It operates over an extended temperature range from -40°C to +85°C, making it versatile for use in a wide range of environments.
  • Compact Package: The supervisory circuit is available in a small, 4-pin SOT-143 package, allowing for space-efficient designs without compromising functionality.

Applications

The MAX6314US31D2-T is ideal for a variety of applications where reliable voltage monitoring and system reset capabilities are critical. This includes but is not limited to:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Communication Systems
  • Medical Devices

In summary, the MAX6314US31D2-T from Maxim Integrated is a robust and reliable solution for system monitoring and reset functions. Its accuracy, low power consumption, and small footprint make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0667 $62.0010
70+ $1.6958 $118.7060
110+ $1.6428 $180.7080
150+ $1.5897 $238.4550
190+ $1.5368 $291.9920
255+ $1.3778 $351.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess