EN
  • EN
  • DE

UC382TDKTTT-ADJG3

Part No UC382TDKTTT-ADJG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST LDO LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 1.2V (1.2V)
Output Voltage MAX 6V
Voltage Dropout (Maximum) 2.1V @ 3A
Output Current 3A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1275930-UC382TDKTTT-ADJG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC382-ADJ
Introduction Date October 01, 2004
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC382TDKTTT-ADJG3 CAD Model

Description

Introducing the UC382TDKTTT-ADJG3 from Texas Instruments

The UC382TDKTTT-ADJG3 is a versatile and high-performance adjustable linear voltage regulator designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is engineered to provide a reliable and stable power supply solution for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, allowing for flexibility in application design and the ability to fine-tune the output to meet specific requirements.
  • High Current Capability: With the capability to deliver up to 3A of output current, this regulator can power a variety of high-current demanding applications.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: The built-in short-circuit protection feature prevents damage to the device and the application in the event of a fault condition.
  • Stable with Low-ESR Capacitors: The UC382TDKTTT-ADJG3 is designed to be stable with low equivalent series resistance (ESR) capacitors, offering designers more flexibility in component selection.

Applications

The UC382TDKTTT-ADJG3 is ideal for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Equipment
  • Computing Devices
  • Industrial Control Systems
  • Portable Battery-Powered Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the UC382TDKTTT-ADJG3 is no exception. It is manufactured with precision and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Conclusion

Whether you are designing a sophisticated industrial system or a compact consumer device, the UC382TDKTTT-ADJG3 from Texas Instruments is a solid choice for your power supply needs. Its adjustable output, high current capability, and protection features make it a robust and flexible component for any power management application.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5550 $52.4400
19+ $5.3785 $102.1915
29+ $5.2104 $151.1016
40+ $5.0424 $201.6960
52+ $4.8743 $253.4636
69+ $4.3700 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess