EN
  • EN
  • DE

UC3709DWTR

Part No UC3709DWTR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description MOSFET Drivers Inverting High-Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fall Time 80 ns
Maximum Operating Temperature 70 °C
Max Power Dissipation 1 W
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Nominal Supply Current 12 mA
Number of Drivers 2
Number of Outputs 2
Rise Time 80 ns
RoHS Compliant
Win Source Part Number 1102000-UC3709DWTR
Categories PMIC - Gate Drivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3709DWTR CAD Model

Description

Product Overview: Texas Instruments UC3709DWTR

The UC3709DWTR from Texas Instruments is a high-performance, dual non-inverting power driver designed to deliver efficient and reliable operation in a variety of applications. This integrated circuit is part of the UCx709 family, known for its robust output drivers and precision control features.

Key Features

  • Output Current: Each of the two channels of the UC3709DWTR can source up to 1.5A of output current, making it suitable for driving a wide range of high-power devices.
  • Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 18V, providing flexibility for use in various system voltage levels.
  • Thermal Protection: The UC3709DWTR includes thermal shutdown protection that helps prevent damage from overheating, enhancing the reliability and longevity of the device.
  • High-Speed Operation: With its fast rise and fall times, this driver is capable of high-speed operation, which is critical for applications requiring quick switching and precise timing.

Applications

The versatility of the UC3709DWTR makes it suitable for a wide array of applications, including:

  • Motor control circuits
  • Relay and solenoid drivers
  • Line drivers
  • Switch mode power supplies

Package and Quality

The UC3709DWTR is offered in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The device is also available in tape and reel packaging, facilitating efficient handling and manufacturing integration. Texas Instruments is committed to delivering high-quality products, and this driver is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its strong drive capability, thermal protection, and high-speed performance, the Texas Instruments UC3709DWTR is an excellent choice for designers looking to implement a reliable power driver in their systems. Its compatibility with a range of supply voltages and applications, combined with the quality assurance of Texas Instruments, makes it a versatile and dependable component for any power driving needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess