EN
  • EN
  • DE

UC3705T

Part No UC3705T
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC COMPLEMENT PWR DRVR TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise and Fall Time 60ns, 60ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 048430-UC3705T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3705T CAD Model

Description

The UC3705T from Texas Instruments is a robust, high-speed power MOSFET driver designed to deliver excellent performance in a wide range of applications. This driver is part of the UCx705 family, known for their reliability and efficiency in driving MOSFETs and IGBTs. The UC3705T is particularly suitable for high-frequency switching applications such as switching power supplies, motor controllers, and DC to DC converters.

Key Features

  • High Current Output: Capable of delivering peak currents up to 1.5A, the UC3705T ensures that the connected MOSFETs switch rapidly, reducing transition losses and improving overall efficiency.
  • Dual Outputs: The device features dual outputs that provide the drive voltages for both the high-side and low-side MOSFET gates in a half-bridge configuration, simplifying the design and layout of power stages.
  • Adaptive Drive: The UC3705T has adaptive drive circuitry that adjusts the output turn-on and turn-off times to minimize the shoot-through current without sacrificing switching speed.
  • Under-Voltage Lockout (UVLO): Equipped with UVLO protection, the device ensures that the MOSFET driver operates only when the supply voltage is sufficient, preventing malfunction or damage to the MOSFETs due to insufficient gate voltage.
  • Wide Supply Voltage Range: The UC3705T operates over a supply voltage range of 10.5V to 18V, accommodating a variety of power systems and allowing for flexible design parameters.

Applications

The UC3705T is versatile and can be used in a multitude of applications. Some of the most common applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Circuits
  • Class D Amplifiers
  • Power Inverters

Package and Availability

The UC3705T is offered in an 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting. This package ensures easy integration into a wide range of circuit boards. The device is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

With its combination of high-speed operation, robust output drive, and protective features, the UC3705T from Texas Instruments stands out as a solid choice for any high-performance power conversion application.

You May Also Be Interested in

Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7624 $54.3368
16+ $6.3691 $101.9056
25+ $6.1701 $154.2525
34+ $5.9710 $203.0140
44+ $5.7720 $253.9680
58+ $5.1749 $300.1442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess