The Texas Instruments UC3705D is a robust, high-speed power MOSFET driver designed to deliver outstanding performance in a variety of applications. This device is part of the UC3705 family, which is known for its reliability and efficiency in driving MOSFETs and IGBTs. The UC3705D is particularly well-suited for high-frequency switching power supplies, motor controllers, and other power conversion applications.
Key Features
- High Current Drive Capability: The UC3705D can source up to 1.5A and sink up to 2.0A, making it suitable for driving large capacitive loads with rapid switching times.
- Dual Outputs: It features dual outputs that can be used for push-pull or single-ended configurations, providing flexibility in design.
- Wide Supply Voltage Range: The driver operates over a wide supply voltage range from 10V to 35V, accommodating various application requirements.
- Adaptive Delay Control: Its adaptive delay control reduces the risk of cross-conduction and power loss.
- Under-Voltage Lockout (UVLO): The UC3705D includes UVLO protection to ensure that the driver operates only when the supply voltage is sufficient.
- Fast Propagation Delays: With propagation delays typically under 50ns, the device supports high-speed operation.
Applications
- Switch Mode Power Supplies (SMPS)
- DC to DC Converters
- Motor Control Circuits
- Class D Switching Amplifiers
- Power Inverters
Product Specifications
| Parameter |
Value |
| Output Current (Source/Sink) |
1.5A/2.0A |
| Supply Voltage (VCC) |
10V to 35V |
| Propagation Delay Time |
< 50ns |
| Operating Temperature |
-40°C to +85°C |
The Texas Instruments UC3705D is available in a compact 8-pin SOIC package, ensuring a minimal footprint on PCB designs. Its robustness and high-speed operation make it an excellent choice for designers looking to improve efficiency and performance in their power management systems.