Products specifications

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Diode Configuration 4 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) (per Diode) 3A (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 100μA @ 40V
Operating Temperature - Junction -0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1115480-UC3611N
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC3611N CAD Model

Description

Product Overview: UC3611N by Texas Instruments

The UC3611N is a specialized integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is tailored for driving stepper motors in various applications, offering precision and reliability to designers and engineers.

Key Features

  • Motor Type Compatibility: The UC3611N is specifically designed to drive bipolar stepper motors, providing the necessary control for precise positioning and movement.
  • Output Configuration: It features a dual full-bridge driver configuration, which allows for efficient control of the stepper motor phases with high current capability.
  • Voltage Range: The operating voltage range of this IC is suitable for a variety of applications, accommodating motor designs that require different voltage levels.
  • Integrated Protection: The UC3611N includes thermal shutdown and under-voltage lockout features, ensuring the protection of the IC and the motor under extreme conditions.
  • Package Type: It is available in a PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments.

Applications

The UC3611N is versatile and can be used in an array of applications that require precise motor control, such as:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Automated Assembly Equipment
  • Laboratory Automation Systems

Design Support

Texas Instruments provides extensive support for designers using the UC3611N. This includes detailed datasheets, application notes, and reference designs to aid in the development process. Furthermore, TI's online forums and customer support services are available to resolve any technical challenges that may arise during the design and implementation stages.

In summary, the UC3611N by Texas Instruments is a robust and efficient solution for controlling stepper motors in high-precision applications. Its comprehensive feature set and reliable performance make it a go-to choice for engineers looking to create sophisticated motion control systems.

You May Also Be Interested in

Panjit
SOT-363, SKY
Lowest to $0.1928
ECAD model for BAS40SDW-AU_R1_000A1
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0309
ECAD model for BAT54SQ
Vishay
DIODE ARRAY SCHOTTKY 200V TO220
Lowest to $1.0507
ECAD model for V20200G-E3/4W
Littelfuse Inc.
DIODE MODULE GP 1600V 200A S3
Need more? Email Us
ECAD model for MD16200S-DKM2MM
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
Vishay
DIODE ARRAY GP 100V 5A TO277A
Need more? Email Us
ECAD model for VS-10CSH01-M3/86A
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to $23.6311
ECAD model for SCS230KE2C
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6819 $62.0457
6+ $16.9697 $101.8182
10+ $16.4394 $164.3940
13+ $15.9091 $206.8183
17+ $15.3788 $261.4396
22+ $13.7879 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention