EN
  • EN
  • DE

UC3610DWTR

Part No UC3610DWTR
Manufacturer Texas Instruments
Catalog Bridge Rectifiers
Description DUAL SCHOTTKY DIODE BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Maximum) 50V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.3V @ 1A
Current - Reverse Leakage @ Vr 100μA @ 40V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275881-UC3610DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3610
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3610DWTR CAD Model

Description

The Texas Instruments UC3610DWTR is a high-performance, dual-channel power driver that is designed to efficiently control and drive inductive loads such as motors and relays. This robust and versatile component is part of the UCx610 family and is well-suited for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Dual Output Channels: The UC3610DWTR features two independent output channels that can deliver a continuous current of up to 1.5A each, allowing it to drive two loads simultaneously.
  • High Voltage Operation: With an operating voltage range of 4.5V to 18V, this driver can accommodate a variety of power supply requirements, making it suitable for a wide range of applications.
  • Integrated Protection: The device includes thermal shutdown and current limiting features to protect against overcurrent and overheating conditions, ensuring reliable performance and longevity.
  • Fast Switching Speeds: The UC3610DWTR is designed for high-speed operation, which is essential for applications requiring rapid switching of inductive loads.
  • Logic-Level Inputs: Compatible with standard TTL and CMOS logic levels, this driver can be easily interfaced with microcontrollers and other digital logic circuits.
  • Surface-Mount Package: Supplied in a surface-mount SOIC package, the UC3610DWTR is ideal for space-constrained applications and is compatible with modern PCB assembly techniques.

Applications

The versatility of the UC3610DWTR makes it an excellent choice for a broad array of applications. It is particularly useful in driving bipolar stepper motors, DC motors, and other inductive loads that require precise control. Additionally, it can be used in relay drivers, solenoid drivers, and other applications that necessitate high-current, high-voltage switching capabilities.

Ordering and Packaging

The UC3610DWTR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Texas Instruments ensures that this product meets stringent quality standards, providing reliable performance for critical applications.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A D-72
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 32A ECOPAC1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8249 $51.2996
10+ $10.5230 $105.2300
15+ $10.1942 $152.9130
21+ $9.8653 $207.1713
27+ $9.5365 $257.4855
36+ $8.5499 $307.7964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 794 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess