Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 30 V
Frequency - Switching 100kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Ramp
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1275876-UC3572N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3572
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3572N CAD Model

Description

The UC3572N, manufactured by Texas Instruments, is a robust and versatile integrated circuit designed to cater to a wide range of power management applications. This device is particularly well-suited for use in switch-mode power supplies, where it can significantly enhance the efficiency and reliability of the system.

Key Features of UC3572N

  • High Performance: The UC3572N is engineered to deliver exceptional performance, ensuring stable operation even under varying load conditions.
  • Versatility: This product is designed to be compatible with a multitude of power configurations, making it a suitable choice for diverse applications.
  • Durability: With Texas Instruments' commitment to quality, the UC3572N is built to withstand the rigors of demanding environments.

Applications

The UC3572N is ideal for use in various applications, including but not limited to:

  • DC to DC converters
  • AC to DC power supplies
  • LED drivers
  • Battery chargers

Technical Specifications

The UC3572N comes with a set of technical specifications that make it suitable for a wide range of power supply designs:

  • Package: The device is housed in a standard DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit designs.
  • Temperature Range: It operates efficiently across a broad temperature range, ensuring reliability in different operating conditions.
  • Protection Features: It includes a suite of protection features to safeguard against conditions such as overcurrent, overvoltage, and thermal overload.

In conclusion, the UC3572N from Texas Instruments stands out as a high-quality power management solution that combines performance, versatility, and durability. Whether for industrial, commercial, or consumer applications, the UC3572N is designed to meet the rigorous demands of modern power supply systems.

You May Also Be Interested in

Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
Texas Instruments
LM3477 High Efficiency High-Side N-Channel Controller for Switching Regulator | IC REG CTRLR BUCK/BCK-BST 8VSSOP
Lowest to $1.9320
ECAD model for LM3477MM
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
Richtek USA Inc.
IC REG CTRLR BUCK 8SOP / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOP
Need more? Email Us
ECAD model for RT9618AGS
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526ACBZ
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10DFN
Lowest to $1.0690
ECAD model for ISL6545CRZ
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT / Regulator Output DC-DC Controller IC
Lowest to $32.8422
ECAD model for UCC1800J
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Lowest to $7.1819
ECAD model for LTC3807EFE#TRPBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention