EN
  • EN
  • DE

UC3176QP

Part No UC3176QP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 1MHZ 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Power
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
-3db Bandwidth 1MHz
Current - Input Bias 100nA
Voltage - Input Offset 8mV
Operating Supply Current 21mA
Channel Output Current 2A
Supply Voltage - Operating 3 V to 35 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 056246-UC3176QP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian UC3176QP CAD Model

Description

Introducing the UC3176QP from Texas Instruments

The UC3176QP is a robust and versatile integrated circuit designed and manufactured by the renowned Texas Instruments. This IC is part of the company's extensive portfolio of power management solutions, and it is engineered to cater to a wide array of applications that require efficient and reliable control of brush-type DC motors.

The UC3176QP comes in a Quad Flat Package (QFP) that ensures a compact footprint while providing excellent thermal performance. This makes it an ideal choice for space-constrained applications where heat dissipation is a critical factor. Its design is optimized to deliver high-performance motor control with features that enhance system reliability and user safety.

Key Features

  • Integrated Power Transistors: The UC3176QP includes built-in power transistors that facilitate the direct drive of motors, reducing external component count and simplifying circuit design.
  • Advanced Protection Circuits: This IC is equipped with sophisticated protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the longevity of the motor and the safety of the overall system.
  • Flexible Control Options: Users can take advantage of various control inputs to adjust the motor's speed, direction, and braking functions, providing a high level of control precision.
  • Wide Operating Voltage Range: The UC3176QP operates over a broad voltage range, accommodating different motor specifications and power supply variations.

Applications

The Texas Instruments UC3176QP is an excellent choice for a variety of applications, including but not limited to:

  • Automotive motor control systems
  • Industrial automation and robotics
  • Consumer electronics with DC motors
  • Computer peripherals

In summary, the UC3176QP from Texas Instruments is a high-quality, feature-rich IC that provides designers with a reliable and efficient solution for controlling brush-type DC motors. Its advanced protection features, integrated power transistors, and flexible control options make it an indispensable component for a multitude of electronic products and systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess