EN
  • EN
  • DE

UC2879N

Part No UC2879N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM/VM 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Topology Full-Bridge
Supply Voltage - Operating 9.25 V to 20 V
Duty Cycle 50%
Frequency - Switching 300kHz
Fault Protection Current Limiting
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Mounting Through Hole
Win Source Part Number 035654-UC2879N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2879N CAD Model

Description

The UC2879N from Texas Instruments is a state-of-the-art phase-shifted PWM controller designed to cater to a wide range of power supply applications. This advanced controller is ideal for high-performance, high-efficiency DC-to-DC converters, particularly those requiring zero-voltage switching (ZVS) for reduced switching losses and improved thermal management.

Key Features

  • Phase-Shifted Control: The UC2879N employs phase-shifted control to enable ZVS, minimizing switching losses and enhancing overall efficiency, especially in high-frequency operations.
  • Variable Frequency: With its variable frequency operation, this controller can adapt to different power levels, providing flexibility and improved efficiency under varying load conditions.
  • Drive Capability: It is equipped with high-current totem pole outputs capable of driving large power MOSFETs or IGBTs directly, ensuring reliable switching performance in demanding applications.
  • Protection Features: The UC2879N includes a comprehensive suite of protection features, such as under-voltage lockout, over-current protection, and thermal shutdown, safeguarding the power supply and the end application from potential damage.
  • Soft-Start Function: A built-in soft-start function gradually increases the output voltage to prevent inrush current at startup, enhancing system stability and longevity.

Applications

The versatility of the UC2879N makes it suitable for a variety of applications, including:

  • Telecommunication power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • Server and data center power supplies
  • High-density power applications requiring efficient thermal management

Technical Specifications

Parameter Value
Topology Phase-Shifted Full-Bridge
Input Voltage 10V to 18V
Switching Frequency Up to 500kHz
Operating Temperature -40°C to +85°C

Overall, the UC2879N by Texas Instruments stands out as a robust and flexible solution for advanced power conversion applications where efficiency and reliability are paramount.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7328 $63.4656
4+ $26.0372 $104.1488
6+ $25.2235 $151.3410
9+ $24.4099 $219.6891
11+ $23.5962 $259.5582
15+ $21.1552 $317.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess