EN
  • EN
  • DE

UC2872DWTR

Part No UC2872DWTR
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC LAMP BALLAST CNTRLR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Ballast Controller
Frequency 57kHz to 78kHz
Supply Voltage - Operating 4.5 V to 24 V
Operating Supply Current 6mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144102-UC2872DWTR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UC2872DWTR CAD Model

Description

Introducing the UC2872DWTR from Texas Instruments

The UC2872DWTR is a state-of-the-art resonant mode controller IC designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced component is specifically engineered to enhance the performance and efficiency of power supply systems. It is an ideal solution for designers looking to implement zero-voltage switching (ZVS) in their applications, which is crucial for reducing switching losses and improving overall system efficiency.

With its integrated high-precision features, the UC2872DWTR ensures reliable and stable operation across a wide range of conditions. The device boasts an adaptive control method that allows it to maintain optimal performance even under varying load conditions. This adaptability makes it a versatile choice for a multitude of power applications, including but not limited to, telecommunications equipment, server power supplies, and industrial power systems.

The UC2872DWTR comes in a surface-mount package, specifically the SOIC-16 (DW) package, which is suitable for high-density PCB layouts. This compact form factor allows for a more efficient use of board space without compromising on power or functionality. The device operates over an extended temperature range, ensuring consistent performance even in harsh environments.

Key features of the UC2872DWTR include programmable switching frequency, which provides designers with the flexibility to tailor the IC to their specific application needs. Additionally, it incorporates over-current protection and under-voltage lockout features, enhancing the safety and durability of the end product. The IC also supports frequency modulation schemes that help minimize electromagnetic interference (EMI), a critical factor in maintaining compliance with regulatory standards.

Overall, the UC2872DWTR resonant mode controller from Texas Instruments represents a cutting-edge solution for power supply design, offering a blend of efficiency, precision, and reliability. Its advanced features and robust design make it an excellent choice for engineers looking to push the boundaries of power management technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess