EN
  • EN
  • DE

UC2861QG3

Part No UC2861QG3
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM VM 20-PLCC / Voltage Mode PWM Controller 500mA 550kHz 20-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up 16.5V
Supply Voltage 10.5 V ~ 22 V
Frequency - Switching 10kHz ~ 1MHz
Control Features Soft Start
Operating Temperature Range -25°C ~ 85°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Mounting SMD
Win Source Part Number 798653-UC2861QG3
Popularity Medium
Supply and Demand Status Limited
Family Name UC2861
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC2861QG3 CAD Model

Description

The UC2861QG3 from Texas Instruments is an advanced resonant mode controller designed for high-efficiency, high-density power supply systems. This innovative component is part of the UCx861 family of integrated circuits, which are specifically engineered to drive resonant converters in a zero-voltage switching (ZVS) topology. The UC2861QG3 is ideal for a wide range of applications, including but not limited to telecommunication infrastructure, server power supplies, and industrial power systems.

Key Features

  • Resonant Switching Controller: Enables zero-voltage switching for reduced switching losses and higher efficiency.
  • Wide Operating Frequency Range: The device supports a broad frequency range, making it versatile for different resonant circuit designs.
  • Programmable Dead Time: Offers the ability to adjust dead time for optimal power stage performance.
  • High-Accuracy Current Limit: Ensures reliable operation by preventing overcurrent conditions.
  • Integrated Fault Protection: Features include over-temperature and over-current protection to safeguard the system under abnormal conditions.
  • Low Power Standby Mode: Reduces power consumption when the system is in standby, contributing to overall energy savings.

Benefits

The UC2861QG3 resonant mode controller offers several benefits to power system designers. Its ZVS capability minimizes switching losses, which translates to improved thermal performance and higher reliability. Additionally, the programmable features allow for fine-tuning of the power supply to meet specific application requirements. The integrated protections enhance system safety and reduce the need for external circuitry, simplifying design and lowering bill of materials cost.

Applications

  • Telecommunications Equipment
  • Server and Data Center Power Supplies
  • Industrial Power Systems
  • Uninterruptible Power Supplies (UPS)

Overall, the UC2861QG3 is a robust and flexible solution for modern power supply designs that require high efficiency and compactness. Its advanced features and protections make it a smart choice for engineers looking to enhance their power systems with cutting-edge technology from Texas Instruments.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4811 $54.8110
23+ $4.4973 $103.4379
35+ $4.3567 $152.4845
48+ $4.2162 $202.3776
62+ $4.0757 $252.6934
83+ $3.6540 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess