EN
  • EN
  • DE

UC2855BDWG4

Part No UC2855BDWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Performance Power Factor Preregulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275816-UC2855BDWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2855BDWG4 CAD Model

Description

Product Overview: UC2855BDWG4 from Texas Instruments

The UC2855BDWG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments. This advanced controller IC is specifically engineered for Power Factor Correction (PFC) applications and is part of the UCx855 family of products. It is an ideal solution for systems that require improved power factor and reduced harmonic distortion in accordance with international power standards.

The UC2855BDWG4 provides several features that enhance the performance and reliability of power systems. It incorporates advanced control functions such as programmable soft start, which ensures a smooth ramp-up of the output voltage, minimizing stress on the power supply components. The IC also features a programmable oscillator frequency, allowing designers to optimize the operation of the system across different applications.

With its average current mode control, the UC2855BDWG4 maintains tight control over the power factor by shaping the input current waveform to closely match the line voltage. This technique significantly reduces total harmonic distortion and improves the quality of power delivered to the load. Additionally, the IC is equipped with a multiplier and current limit circuit, which works to maintain the input current waveform in the desired shape even during overcurrent conditions.

The UC2855BDWG4 is designed for versatility and can be used in a wide range of applications, including AC-DC power supplies, offline battery chargers, and power systems requiring PFC in industrial, commercial, and consumer electronics markets. It comes in a surface-mount SOIC-16 package, making it suitable for compact designs where space is at a premium.

For protection, the UC2855BDWG4 features undervoltage lockout, which prevents the IC from operating at dangerously low supply voltages, and overvoltage protection, which safeguards the system against voltage spikes. The IC's thermal shutdown feature further enhances system reliability by turning off the IC in the event of excessive temperature.

Overall, the UC2855BDWG4 from Texas Instruments is a robust and efficient solution for designers looking to improve the power factor and efficiency of their power systems while meeting stringent regulatory standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5168 $55.1680
23+ $4.5267 $104.1141
35+ $4.3852 $153.4820
48+ $4.2437 $203.6976
61+ $4.1023 $250.2403
82+ $3.6779 $301.5878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess