EN
  • EN
  • DE

UC2855ADWTRG4

Part No UC2855ADWTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Supply Voltage - Operating 15.5 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 213650-UC2855ADWTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2855ADWTRG4 CAD Model

Description

Product Overview: UC2855ADWTRG4 from Texas Instruments

The UC2855ADWTRG4 is a state-of-the-art high-performance Power Factor Correction (PFC) pre-regulator controller designed and manufactured by Texas Instruments (TI). This sophisticated integrated circuit is engineered to provide low harmonic distortion in AC-to-DC power conversion applications. It is an ideal solution for systems that require compliance with international power quality standards such as the IEC61000-3-2.

This advanced PFC controller is specifically tailored for use in boost pre-regulators and is capable of operating over a wide input voltage range. It is designed to enhance the power factor of the input source by shaping the input current wave to match the profile of the input voltage wave, thus minimizing reactive power and improving the efficiency of the power system.

Key Features

  • High-Efficiency Power Factor Correction: The UC2855ADWTRG4 is optimized to provide high-efficiency power factor correction which helps in reducing power losses and improving the overall performance of the power supply.
  • Programmable Output Voltage: The device allows for a programmable output voltage, giving designers the flexibility to use it in a variety of applications with different voltage requirements.
  • Wide Operating Frequency: It has a wide operating frequency range that can be adjusted via an external resistor, thus providing designers with the ability to fine-tune the controller for optimal performance.
  • Soft Start Capability: The UC2855ADWTRG4 incorporates a soft-start feature that limits inrush current during startup, which can help to prevent system stress and extend the life of the components.
  • Over-Voltage Protection: The device includes over-voltage protection to safeguard the circuit from voltage spikes and transients, ensuring reliable operation under adverse conditions.

Applications

The UC2855ADWTRG4 is versatile and can be used in a variety of applications that require efficient power management. Typical applications include:

  • AC/DC power supplies for personal computers
  • Flat-panel display TVs and monitors
  • Industrial power systems
  • Telecom power supplies
  • Power supplies for servers and networking equipment

This product is available in a surface-mount package and is part of Texas Instruments' commitment to providing environmentally friendly solutions by meeting RoHS (Restriction of Hazardous Substances) requirements. The UC2855ADWTRG4 is a testament to TI's dedication to innovation, quality, and performance in power management technology.

You May Also Be Interested in

Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess