EN
  • EN
  • DE

UC2844AQ

Part No UC2844AQ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-MODE PWM CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275782-UC2844AQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2844AQ CAD Model

Description

The UC2844AQ from Texas Instruments is a high-performance, fixed-frequency current-mode PWM controller that is widely used in AC-DC power supplies, DC-DC converters, and other power conversion applications. This integrated circuit is designed to offer a cost-effective solution for controlling power supply systems with minimal external components.

Key Features:

  • Optimized for Off-line and DC-to-DC Converters: The UC2844AQ is tailored for efficient operation in off-line and DC-to-DC conversion systems, providing a high level of performance in a variety of power supply topologies.
  • Low Start-Up Current: This device features a low start-up current of typically 0.5mA, which enhances the efficiency of the power supply and helps in reducing standby power consumption.
  • Automatic Feed-Forward Compensation: With its built-in feed-forward compensation, the UC2844AQ achieves excellent line regulation and reduces the need for external components.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed to ensure consistent and accurate duty cycle limit across the entire range of the device.
  • High Current Totem Pole Output: The totem pole output stage is capable of delivering a high current output, which is necessary for driving power MOSFETs or IGBTs directly.
  • Under-Voltage Lockout (UVLO): Both the start-up and operating power supply voltage levels are monitored to ensure proper operation under low voltage conditions.

Applications:

The UC2844AQ is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • Power factor correction modules
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Telecom power systems
  • Industrial power systems

With its robust design and comprehensive feature set, the UC2844AQ is an ideal choice for engineers looking to implement a reliable and efficient power management solution. Its industry-standard package and pinout make it easy to integrate into existing designs, simplifying the development process and reducing time to market.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6032 $57.6192
13+ $7.8796 $102.4348
20+ $7.6334 $152.6680
28+ $7.3871 $206.8388
36+ $7.1409 $257.0724
47+ $6.4022 $300.9034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess