EN
  • EN
  • DE

UC282TDKTTT-3

Part No UC282TDKTTT-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST LDO LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 2.2V @ 3A
Output Current 3A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1275726-UC282TDKTTT-3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC282
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC282TDKTTT-3 CAD Model

Description

Introducing the UC282TDKTTT-3 Voltage Regulator from Texas Instruments

The UC282TDKTTT-3 is a robust linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for maintaining stable power in a variety of electronic applications. The device is known for its reliability and efficiency, and it is widely used in industries ranging from telecommunications to consumer electronics.

The UC282TDKTTT-3 comes in a compact surface-mount package, which allows for efficient use of board space in dense circuit designs. Its TO-263 package is well-suited for applications where thermal performance and power density are critical. The regulator can handle an input voltage range that typically varies from 4.5V to 30V, providing designers with flexibility in various power supply scenarios.

One of the key features of the UC282TDKTTT-3 is its protection capabilities. The device includes built-in thermal shutdown and current limit protections, which safeguard the regulator and the downstream components from potential damage caused by over-current or excessive heat conditions. This enhances the overall durability and longevity of the end product.

Additionally, the UC282TDKTTT-3 boasts a low dropout voltage, making it efficient in applications where the input voltage is only slightly higher than the output voltage. This characteristic is particularly beneficial for battery-powered devices, where maximizing the battery life is crucial. The low dropout feature also means the regulator can continue to provide a stable output even when the input voltage drops, which is essential for maintaining performance in fluctuating power environments.

With its impressive specifications and Texas Instruments' reputation for high-quality components, the UC282TDKTTT-3 is a dependable choice for designers seeking a voltage regulator that offers both performance and reliability. Whether used in power management circuits for microcontrollers, FPGAs, or other sensitive electronics, this voltage regulator ensures that your devices operate smoothly with a consistent power supply.

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation available on the Texas Instruments website.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess