EN
  • EN
  • DE

UC2714DP

Part No UC2714DP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC COMP SWITCH FET DRIVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 7 V to 20 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 1A
Input Type Non-Inverting
Rise and Fall Time 30ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144630-UC2714DP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2714DP CAD Model

Description

The UC2714DP from Texas Instruments is a high-performance power MOSFET driver specifically designed to address the needs of modern electronic systems. This advanced driver is capable of delivering high-speed switching performance, making it an ideal choice for a wide range of applications, including switch-mode power supplies, motor controllers, and DC-DC converters.

Key Features

  • High Current Output: The UC2714DP is capable of sourcing up to 2A and sinking up to 2A, providing robust drive capabilities for a variety of power MOSFETs.
  • Wide Supply Voltage Range: This driver operates over a supply voltage range of 10V to 20V, offering flexibility for different circuit designs and ensuring compatibility with various system voltages.
  • Fast Propagation Delays: With propagation delays typically under 25ns, the UC2714DP ensures swift response times, which is crucial for high-frequency applications.
  • Thermal Shutdown: Integrated thermal shutdown protection helps to prevent damage from overheating, enhancing the reliability and longevity of the device.
  • Dual Outputs: The device features dual outputs that can be used independently, providing versatility in controlling two separate MOSFETs or other loads.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) feature ensures that the driver operates only when the supply voltage is within an acceptable range, protecting the system from low voltage conditions.

Applications

The UC2714DP is suitable for a variety of applications where efficient and reliable power management is required. Its high-speed switching capability and robust output drive make it particularly useful in applications such as synchronous rectification in SMPS, high-frequency DC-DC converters, and high-speed motor drives. Its performance characteristics also make it a good fit for driving power MOSFETs in full-bridge, half-bridge, and push-pull configurations.

Package and Availability

Packaged in an 8-pin SOIC (DP) package, the UC2714DP is designed for easy integration into a wide range of electronic systems. Texas Instruments provides comprehensive technical support, including datasheets, application notes, and design resources, to facilitate the use of this driver in your next project. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess