Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 5 V ~ 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 40ns, 40ns
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275698-UC2707DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2707
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2707DW CAD Model

Description

The UC2707DW from Texas Instruments is a robust dual non-inverting power driver designed to accommodate a wide range of applications requiring high-speed operation and efficient power management. This integrated circuit is part of the UCx707 family and is particularly suited for driving power MOSFETs and IGBTs.

Key Features:

  • Output Current: Each channel of the UC2707DW can deliver an output current of up to 1.5A, making it capable of driving large capacitive loads with ease.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 10V to 40V, providing flexibility in various power supply designs.
  • High-Speed Operation: The device is optimized for high-speed operation, featuring a typical delay time of 50ns and a rise time of 35ns, ensuring swift response times in critical applications.
  • Thermal Protection: It includes a thermal shutdown feature which protects the device from overheating, enhancing system reliability.
  • Dual Channels: The dual-channel configuration allows for independent control of two separate loads, or for parallel operation to increase current handling capability.
  • Logic-Level Inputs: Compatible with standard TTL and CMOS logic levels, the UC2707DW can be easily interfaced with microcontrollers and other logic devices.

Applications:

The UC2707DW is ideal for a diverse set of applications, including but not limited to:

  • Motor control circuits
  • Switch-mode power supplies (SMPS)
  • DC to DC converters
  • Robotics and automation systems
  • Power management for telecommunications

Package and Quality:

This driver is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and the UC2707DW is no exception, meeting high standards of performance and reliability.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC427COA713
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTBZ
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Lowest to $4.8896
ECAD model for MAX17605AUA+
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89167FRTAZ
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention