Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 5V ~ 40V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time 40ns, 30ns
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number UC2706
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1275697-UC2706N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2706N CAD Model

Description

The UC2706N from Texas Instruments is a robust, dual-channel power driver designed to handle a wide range of applications requiring high-speed and high-current driving capabilities. This integrated circuit is particularly well-suited for driving inductive loads such as motors and transformers, as well as resistive loads found in heating and lighting applications.

Key Features:

  • Dual Independent Channels: The UC2706N features two independent channels that can be used to drive two separate loads, or combined for higher current applications.
  • High Output Drive Capability: Each channel is capable of delivering output currents up to 1.5A, with a peak current of 2A, making it suitable for a wide range of power driving needs.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 10V to 35V, allowing for flexibility in various system designs.
  • Integrated Protection Features: It includes thermal shutdown and over-current protection, which helps to safeguard the device and the load from potential damage due to excessive heat or current.
  • Fast Switching Speeds: The UC2706N is designed for high-speed operation, with rise and fall times typically less than 50ns, providing efficient and responsive control for your applications.
  • Logic Level Inputs: Compatible with standard TTL and CMOS levels, the input logic can be easily interfaced with a wide range of control circuits.

Applications:

  • Brushed DC and Stepper Motor Drives
  • Line Drivers
  • Switch Mode Power Supplies (SMPS)
  • Robotics and Automation Systems
  • Relay and Solenoid Drivers

The UC2706N comes in a 16-pin plastic dip package, ensuring ease of integration into your system. With its combination of power, protection, and performance, the UC2706N from Texas Instruments stands as an excellent choice for designers looking to drive high-current loads with reliability and precision.

You May Also Be Interested in

IXYS
14 Ampere Low-Side Ultrafast MOSFET Drivers
Need more? Email Us
ECAD model for IXDN414PI
IXYS
8 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR LS 8A SGL 5TO-263
Need more? Email Us
ECAD model for IXDD408YI
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDN409CI
Monolithic Power Systems Inc.
Half-Bridge Gate Driver IC 10-QFN (4x4)
Need more? Email Us
ECAD model for MP1924AHR-LF-P
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC MOSFET DRVR SYNC BUCK 10-DFN
Need more? Email Us
ECAD model for ISL6613BCRZ

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention