EN
  • EN
  • DE

UC2638DWTRG4

Part No UC2638DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description Advanced PWM Motor Controller 20-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 36 V
Min Operating Temperature -25 °C
Min Supply Voltage 10 V
Mount Surface Mount
Nominal Supply Current 23 mA
Number of Outputs 1
Number of Pins 20
Output Current 250 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 569.003279 mg
Win Source Part Number 971354-UC2638DWTRG4
Categories PMIC - Motor Drivers,Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2638DWTRG4 CAD Model

Description

The UC2638DWTRG4 is a robust motor driver integrated circuit (IC) developed by Texas Instruments, designed to efficiently manage and drive a wide range of motor types. This versatile component is particularly well-suited for applications requiring precise control of brushless DC, stepper, or other types of motors. Its advanced features make it an ideal choice for industrial, automotive, and consumer applications where reliable motor operation is essential.

Key Features

  • Motor Type Compatibility: The UC2638DWTRG4 is capable of driving various motor types, offering a high degree of flexibility for designers.
  • High Output Drive Capability: With its robust output, the IC can handle substantial current loads, making it suitable for high-power motor applications.
  • Integrated Protection Features: The device includes over-current, over-temperature, and under-voltage lockout protection, ensuring safe operation under a wide range of conditions.
  • Advanced Control: It offers advanced control options including PWM (Pulse Width Modulation) which allows for precise speed and torque control of the motor.

Applications

The UC2638DWTRG4 is highly adaptable and can be used in a variety of applications. It is particularly useful in:

  • Automated industrial machinery
  • Robotics and automated guided vehicles (AGVs)
  • Automotive subsystems
  • Consumer electronics requiring motor control

Technical Specifications

Parameter Value
Supply Voltage Up to 52V
Output Current Peak output current up to 1.5A
Operating Temperature -40°C to +85°C
Package SOP-20 (Shrink Small-Outline Package)

The UC2638DWTRG4 from Texas Instruments stands out as a high-performance motor driver IC that offers reliability and flexibility for designers looking to create advanced motor control systems. Its comprehensive protection features and strong drive capabilities make it a top choice for demanding applications.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess