Product Overview: UC2576HVT-15 from Texas Instruments
The UC2576HVT-15 is a robust and highly efficient step-down voltage regulator designed and manufactured by Texas Instruments. This component is part of the UC2576 series and is specifically engineered to cater to a broad range of power conversion applications, ensuring reliability and performance in a compact package.
Key Features
- Output Voltage: The UC2576HVT-15 is designed to deliver a fixed output voltage of 15V, suitable for various electronic devices requiring stable DC power.
- Input Voltage Range: It operates over a wide input voltage range from 4.5V to 60V, providing versatility for use in systems with varying supply voltages.
- Output Current: This regulator can supply up to 3A of output current, making it capable of powering a range of moderate to high-power applications.
- High Efficiency: With its integrated switch, the UC2576HVT-15 offers high efficiency, which is essential for reducing heat generation and improving system reliability.
- Thermal Protection: It includes thermal shutdown and current limit protections, safeguarding the device and the system against over-temperature and over-current conditions.
- Frequency: The switching frequency of 52kHz minimizes the size of external components, thereby saving space on the PCB.
Applications
The UC2576HVT-15 is suitable for a variety of applications, including but not limited to:
- Industrial Controls
- Consumer Electronics
- Telecommunications Equipment
- Computer Peripheral Devices
- Automotive Systems
Package and Quality
Encased in a thermally efficient TO-220 package, the UC2576HVT-15 is designed for easy integration into a multitude of circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent industry standards, ensuring reliability and performance for critical applications.
Overall, the UC2576HVT-15 from Texas Instruments is an excellent choice for designers looking for a reliable, high-performance step-down voltage regulator that can handle a variety of power management tasks with ease.