EN
  • EN
  • DE

UC1846L883B

Part No UC1846L883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 500mA 500kHz 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 50 %
Fall Time 50 ns
Height 2.03 mm
Lead Free Contains Lead
Length 8.89 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -55 °C
Number of Pins 20
Output Current 500 A
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Thickness 1.83 mm
Topology Push-Pull, Boost, Flyback
Width 8.89 mm
Win Source Part Number 1101978-UC1846L883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1846L883B CAD Model

Description

The UC1846L883B is a high-performance current mode PWM controller designed by Texas Instruments, renowned for its reliability and efficiency in power management solutions. This integrated circuit is tailored for a wide range of applications, including switch-mode power supplies, DC-DC converters, and motor control systems.

Key Features

  • Current Mode Control: Provides fast response to load changes and inherent pulse-by-pulse current limiting, enhancing the performance and safety of your power system.
  • Wide Operating Range: The UC1846L883B operates at a voltage range that accommodates various applications, ensuring versatility across different platforms.
  • Adjustable Frequency: The oscillator frequency can be tailored to your application, allowing optimization of transformer and filter components for a compact and efficient design.
  • High Current Totem Pole Output: Capable of driving large MOSFETs or IGBTs directly, which reduces the need for additional driver components and simplifies the design.
  • Under-Voltage Lockout (UVLO): This feature ensures that the controller only operates when the supply voltage is within an acceptable range, preventing malfunctions due to low supply voltage.
  • Soft Start Functionality: Limits inrush current and reduces stress on power components during startup, contributing to the longevity of the product.

Applications

The UC1846L883B is suitable for a variety of power management tasks. It is commonly used in:

  • AC-DC Power Supplies
  • Isolated DC-DC Converters
  • Non-Isolated Buck Converters
  • Boost Converters
  • Power Inverters
  • Motor Control Circuits

Quality and Reliability

As a Texas Instruments product, the UC1846L883B is manufactured to meet high standards of quality and reliability. It is designed to withstand harsh industrial environments and provide consistent performance over a wide temperature range, making it a dependable choice for critical applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess