EN
  • EN
  • DE

UC1844J883B

Part No UC1844J883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Current Mode PWM Controller 200mA 500kHz 8-Pin CDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 50 %
Fall Time 50 ns
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Max Duty Cycle 50 %
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Operating Temperature -55 °C
Number of Pins 8
Output Current 1 kA
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Thickness 4.57 mm
Topology Boost, Flyback
Width 6.67 mm
Win Source Part Number 1022418-UC1844J883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1844J883B CAD Model

Description

The UC1844J883B is a high-performance current mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This versatile integrated circuit (IC) is known for its reliability and efficiency, making it an ideal choice for engineers and designers looking to create robust power management systems.

Key Features

  • Operating Frequency: The UC1844J883B operates at a frequency up to 500kHz, which allows for smaller-sized components and reduced system size and cost.
  • Current Mode Control: This feature provides improved transient response and simplified loop compensation over voltage mode PWM controllers.
  • High Current Totem Pole Output: Capable of driving large MOSFETs or IGBTs directly, this output stage can handle up to 1A of current, ensuring efficient power delivery.
  • Automatic Feed Forward Compensation: This helps to maintain stable operation under varying input voltage conditions, enhancing performance.
  • Pulse-by-Pulse Current Limiting: Offers protection against short circuits by limiting the current in each cycle, thereby preventing damage to the IC and the power system.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates at adequate power levels, preventing malfunctions due to low input voltage.
  • Low Startup and Operating Current: The UC1844J883B has a low startup current of 1mA and an operating current of 2.5mA, which contributes to the overall efficiency of the system.

Applications

The UC1844J883B is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line UPS systems
  • Motor control
  • Power factor correction modules

Quality and Reliability

As with all Texas Instruments products, the UC1844J883B is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. The device is available in a military-grade package, which is testament to its robustness and suitability for mission-critical applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8015 $97.6030
3+ $40.0423 $120.1269
4+ $38.7910 $155.1640
6+ $37.5397 $225.2382
7+ $36.2883 $254.0181
10+ $32.5344 $325.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess