EN
  • EN
  • DE

UC1843J/883B

Part No UC1843J/883B
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description CURRENT MODE PWM CONTROLLER / Power Supply Controller
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 993417-UC1843J/883B
Ultra Librarian 3D Model Ultra Librarian UC1843J/883B CAD Model

Description

Product Overview: UC1843J/883B

The UC1843J/883B is a high-performance, current-mode PWM controller from Texas Instruments, designed for a wide range of power supply applications. This integrated circuit is tailored to deliver precise power control and is especially suited for use in switch-mode power supplies (SMPS), DC-DC converters, and as a driver for MOSFETs or IGBTs in various electronic systems.

Key Features

  • Current-Mode Control: The UC1843J/883B operates using current-mode control which provides superior response to load transients and simplifies loop compensation.
  • Wide Operating Frequency Range: This device is capable of operating at frequencies up to 500kHz, allowing for flexibility in the design of the power supply.
  • High Current Totem Pole Output: The output stage features a high current totem pole configuration capable of driving capacitive loads, crucial for efficient MOSFET or IGBT switching.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is vital for consistent power delivery and protection of the power stage components.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stability and performance across varying input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: The UC1843J/883B offers excellent protection features including pulse-by-pulse current limiting to protect the power supply components from overcurrent conditions.
  • Under-Voltage Lockout: With an under-voltage lockout feature, the device ensures that the power supply operates only when the input voltage is within the specified range.
  • Low Startup and Operating Current: The device is designed for low startup and operating current, which enhances the overall efficiency of the power supply.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Off-Line Converters
  • Motor Control Circuits
  • Power Supplies for Telecommunication Systems
  • Military and Aerospace Applications

The UC1843J/883B is a robust, versatile PWM controller that integrates multiple features to ensure reliable and efficient power management in critical applications. Its military-grade specifications guarantee performance even under the most demanding conditions, making it an ideal choice for applications where failure is not an option. Whether you're designing a power supply for industrial systems, telecommunications, or aerospace technology, the UC1843J/883B from Texas Instruments provides the control and protection necessary for high-performance power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4396 $74.8792
4+ $30.7197 $122.8788
6+ $29.7597 $178.5582
7+ $28.7997 $201.5979
9+ $27.8397 $250.5573
13+ $24.9598 $324.4774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,895 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess