Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275627-UC1715J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1715J CAD Model

Description

The UC1715J, from Texas Instruments, is a high-performance current mode pulse width modulator controller. It is designed for a wide range of power supply applications, including switch-mode power supplies (SMPS), DC-DC converters, and other power control applications that require precise regulation and high efficiency.

Key Features

  • Current Mode Control: Provides improved transient response and simplified loop compensation.
  • High-Frequency Operation: Capable of operating at frequencies up to 1 MHz, allowing for smaller component sizes and reduced power consumption.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, making it versatile for various applications.
  • Programmable Dead-Time: Offers flexibility in designing power stages to optimize efficiency and minimize electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): Ensures the controller operates only when the supply voltage is sufficient, enhancing system reliability.
  • Output Drive Capability: Features robust output drivers capable of driving large MOSFETs or IGBTs directly.

Applications

The UC1715J is suitable for a variety of applications that demand high efficiency and precise power regulation. Common applications include:

  • Telecommunications equipment
  • Industrial power systems
  • Data center power supplies
  • Automotive electronics
  • Battery chargers and management systems
  • Renewable energy systems, such as solar inverters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The UC1715J is built to meet the highest standards, ensuring stable operation in even the most demanding conditions. With its robust design and proven performance, the UC1715J is a reliable choice for designers looking to create efficient and durable power supply solutions.

You May Also Be Interested in

Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
ON Semiconductor
PHOTOTRANSISTOR OPTOISOLATOR | OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.2801
ECAD model for TIL111
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
Torex Semiconductor Ltd
Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Need more? Email Us
ECAD model for XC6221A301MR
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention