EN
  • EN
  • DE

UC1709J

Part No UC1709J
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description UC1709 INVERTING HIGH-SPEED MOSF / Gate Driver IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number UC1709
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 692936-UC1709J
Ultra Librarian 3D Model Ultra Librarian UC1709J CAD Model

Description

The UC1709J is a robust, high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is specifically engineered to control and drive power MOSFETs in a wide array of applications, from power supplies to motor controllers. Its versatility and reliability make it a go-to choice for engineers looking to create efficient and durable systems.

Key Features

  • High Output Drive Capability: The UC1709J can deliver high current to the gates of power MOSFETs, ensuring rapid switching and reduced power loss during transitions.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application needs and simplifying power supply design.
  • Protection Features: This device includes under-voltage lockout and thermal shutdown features, safeguarding the system against operation under potentially damaging conditions.
  • Fast Rise and Fall Times: The IC is designed for quick response, boasting fast rise and fall times that contribute to the overall efficiency of the power stage.

Applications

The UC1709J is highly adaptable and can be used in several critical applications. Its robustness and high drive capacity make it ideal for:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Power Inverters

Technical Specifications

With a focus on delivering high-quality performance, the UC1709J is packed with technical features that set it apart:

  • Output Current: Up to 1.5A
  • Supply Voltage Range: 10V to 40V
  • Operating Temperature: -55°C to 125°C
  • Package: Available in a variety of packages to fit specific design requirements

Conclusion

For designers seeking a reliable and high-performing driver for power MOSFETs, the UC1709J from Texas Instruments offers a compelling solution. It combines power, precision, and protection to meet the demands of modern electronic systems. With its comprehensive feature set and wide application scope, the UC1709J stands out as a premier choice for power management tasks.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess