EN
  • EN
  • DE

UC1526AJ883B

Part No UC1526AJ883B
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Voltage Mode PWM Controller 100mA 600kHz 18-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Duty Cycle 49 %
Fall Time 100 ns
Height 5.08 mm
Lead Free Contains Lead
Length 23.1 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 35 V
Min Operating Temperature -55 °C
Number of Pins 18
Output Current 100 mA
Radiation Hardening No
Rise Time 300 ns
RoHS Compliant
Schedule B 8542390000
Switching Frequency 600 kHz
Thickness 4.57 mm
Topology Boost, Flyback, Push-Pull
Width 6.92 mm
Win Source Part Number 988652-UC1526AJ883B
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC1526AJ883B CAD Model

Description

The UC1526AJ883B is a high-performance pulse width modulator (PWM) controller from Texas Instruments, designed to cater to a wide array of power supply applications. This versatile component is engineered to deliver precise control over power conversion processes in systems requiring efficiency, reliability, and performance.

Key Features

  • Advanced PWM Control: The UC1526AJ883B offers sophisticated pulse width modulation capabilities, allowing for improved power efficiency and smoother regulation of output voltage or current.
  • Dual Output Drivers: Equipped with two totem pole outputs, it can drive both the high-side and low-side switches of a push-pull or bridge power stage, ensuring versatile application across various circuit topologies.
  • Wide Operating Range: This device operates over a broad voltage range, accommodating systems that require flexibility in terms of input power.
  • Adjustable Dead-Time Control: Users can fine-tune the dead-time between the turn-off of one driver and the turn-on of another, optimizing the switching characteristics for different types of power transistors.
  • Under-Voltage Lockout: The UC1526AJ883B includes an under-voltage lockout feature that ensures the controller only operates when the supply voltage is within an acceptable range, enhancing the safety and reliability of the application.

Applications

This PWM controller is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Class D power amplifiers
  • Uninterruptible power supplies (UPS)

Quality and Reliability

The UC1526AJ883B is manufactured by Texas Instruments, a leader in the semiconductor industry, ensuring high-quality standards and reliability. The device is available in a robust package that meets the stringent requirements of military and aerospace applications, making it an ideal choice for critical systems where failure is not an option.

Conclusion

With its advanced features and flexible applications, the UC1526AJ883B from Texas Instruments stands out as a top choice for designers looking to implement efficient and reliable power control in their systems. Whether for industrial, commercial, or high-reliability environments, this PWM controller is built to deliver consistent performance and adapt to the evolving demands of modern power supply designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.9351 $54.9351
3+ $45.0750 $135.2250
4+ $43.6664 $174.6656
5+ $42.2578 $211.2890
7+ $40.8492 $285.9444
9+ $36.6234 $329.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess