EN
  • EN
  • DE

UAF42AUE4

Part No UAF42AUE4
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC UNIV ACTIVE FILTER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 100kHz
Number of Filters 3
Supply Voltage - Operating ±6 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056085-UAF42AUE4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UAF42
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UAF42AUE4 CAD Model

Description

The UAF42AUE4 is a state-of-the-art universal active filter designed by Texas Instruments, renowned for its versatility and performance in signal processing applications. This advanced filter can be configured as a low-pass, high-pass, band-pass, or notch filter, making it an ideal choice for a wide range of electronic systems. With its adjustable parameters, the UAF42AUE4 provides engineers with the flexibility to tailor the filter characteristics to meet specific design requirements.

Key Features

  • Flexible Filter Configurations: The UAF42AUE4 can be easily set up in different filter topologies, allowing for customization as a low-pass, high-pass, band-pass, or notch filter depending on the application demands.
  • High Performance: With a dynamic range and signal-to-noise ratio that are best-in-class, this filter ensures high-quality signal processing with minimal distortion and noise.
  • Adjustable Frequency Range: The filter's frequency parameters can be adjusted through external resistors or capacitors, providing designers with control over the filter's response curve.
  • Stable Operation: The UAF42AUE4 is designed for stability and reliability, ensuring consistent performance even under varying environmental conditions.

Applications

  • Data Acquisition Systems
  • Audio Processing Equipment
  • Communication Systems
  • Instrumentation
  • Medical Equipment

Technical Specifications

Parameter Value Supply Voltage (V<sub>cc) ±18V Operating Temperature Range -55°C to +125°C Package Type Surface-Mount Filter Type Universal Active Filter

For designers and engineers looking for a versatile and high-performance signal filtering solution, the UAF42AUE4 by Texas Instruments provides an exceptional choice. With its customizable filter settings and robust design, it is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7364 $61.4728
4+ $25.2197 $100.8788
7+ $24.4315 $171.0205
9+ $23.6434 $212.7906
11+ $22.8553 $251.4083
15+ $20.4910 $307.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess