EN
  • EN
  • DE

UA7915CKCS

Part No UA7915CKCS
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description NEGATIVE-VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275551-UA7915CKCS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA7915CKCS CAD Model

Description

The UA7915CKCS is a robust integrated circuit from Texas Instruments, renowned for its reliable performance in providing a fixed negative voltage output. This linear voltage regulator is designed to deliver a -15V output, which is a common requirement for a variety of electronic applications, including industrial controls, consumer electronics, and power management systems.

With its capability to handle an input voltage range that typically extends from -17.5V to -30V, the UA7915CKCS offers flexibility and stability in operation. This voltage regulator is known for its excellent regulation characteristics, ensuring that devices receive a constant voltage even when input voltages fluctuate or load conditions change.

The device features thermal overload protection, which safeguards the regulator and the connected components from damage due to excessive heat. Additionally, the UA7915CKCS is equipped with short-circuit protection, which contributes to its overall reliability and longevity by preventing damage from unintended short circuits.

The UA7915CKCS comes in a TO-220 package, which is a common and convenient form factor for easy mounting on printed circuit boards. This package also provides adequate heat dissipation, which is critical for maintaining performance and extending the service life of the voltage regulator.

Texas Instruments has engineered the UA7915CKCS with a focus on consistent performance and high-quality standards. The device is a testament to TI's commitment to providing electronic components that meet the rigorous demands of the industry. Whether it's for use in power supplies, instrumentation, or any other application requiring a reliable -15V output, the UA7915CKCS is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

In summary, the UA7915CKCS from Texas Instruments is a negative voltage regulator that offers protection features, a wide input voltage range, and a standard TO-220 package for ease of use in various applications demanding a stable -15V power supply.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess