EN
  • EN
  • DE

UA78M33CKTPR

Part No UA78M33CKTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 2POWERFLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 2V at 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package 2-PowerFLEX
Family Part Number UA78M33
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1275542-UA78M33CKTPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA78M33CKTPR CAD Model

Description

The UA78M33CKTPR from Texas Instruments is a fixed-voltage integrated-circuit voltage regulator designed to offer thermal and electrical stability. Ideal for a wide range of applications, this regulator provides a consistent 3.3V output voltage with an impressive accuracy.

Key Features

  • Output Voltage: Precisely regulated 3.3 volts output, making it suitable for various electronic applications that require a stable voltage source.
  • Output Current: Capable of delivering up to 500 mA of output current, which is sufficient for a multitude of low-power operations.
  • Thermal Overload Protection: Equipped with safety features that prevent the device from overheating and damage, ensuring long-term reliability.
  • Short Circuit Protection: The built-in short circuit protection helps to safeguard the device and the connected components from potential damage due to short circuits.
  • Package Type: Available in a TO-252 (DPAK) package, which is known for its compact size and the ability to handle moderate power levels efficiently.
  • Low Dropout: Exhibits a low dropout performance, making it an excellent choice for applications where the supply voltage is very close to the output voltage.

Applications

The UA78M33CKTPR is a versatile component that can be used in a variety of settings, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Devices
  • Industrial Equipment
  • Portable Battery-Powered Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UA78M33CKTPR is no exception. This voltage regulator is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Whether you are designing a simple power supply or a complex electronic system, the UA78M33CKTPR provides a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4305 $51.6600
285+ $0.3533 $100.6905
440+ $0.3422 $150.5680
605+ $0.3312 $200.3760
785+ $0.3202 $251.3570
1,050+ $0.2870 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,469 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess